Win Source Part Number: 1369020-MZ1608-601Y
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: MZ
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Base Product Number: MZ1608
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.039" (1.00mm)
Filter Type: Power, Signal Line
Number of Lines: 1
Impedance @ Frequency: 600 Ohms @ 100 MHz
Current Rating (Max): 100mA
DC Resistance (DCR) (Max): 450mOhm
FERRITE BEAD 600 OHM 0603 1LN Product overview: MZ1608-601Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MZ1608-601Y can be used for catalog matching and distributor lookup.
600 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 100mA 450mOhm
600 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 100mA 450mOhm
600 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 100mA 450mOhm
BEAD FERRITE 600 OHM 100MA 1608
FERRITE BEAD, 600 OHM, 0.1A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:100mA; Product Range:MZ Series; DC Resistance Max:0.45ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes
FERRITE BEAD, 600 OHM, 0.1A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:100mA; Product Range:MZ Series; DC Resistance Max:0.45ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads | Ferrite Beads |
| Product Number | 1369020-MZ1608-601Y | 841-MZ1608-601Y | MZ1608-601YCT-ND | 103-MZ1608-601Y | 02J2804 |
| Product Name | Filters - Ferrite Beads and Chips | 600 OHM Inductor and Choke | Ferrite Beads and Chips | BEAD FERRITE 600 OHM 100MA 1608 | Ferrite Bead, 600 Ohm, 0.1A, 0603; Ferrite Case Style Bourns |
| Core Material | Ferrite | ||||
| DCR | 0.4500 ohms | 0.4500 ohms | 0.4500 ohms | 0.4500 ohms | |
| Rated DC Current | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Impedance | 600 ohms | 600 ohms | 600 ohms | 600 ohms |