Fenghua Advanced Technology 500mA 1 180mΩ 100Ω@100MHz ±25% 0805 Ferrite Beads ROHS CBG201209U101T

Description
500mA 1 180mΩ 100Ω@100MHz ±25% 0805 Ferrite Beads ROHS
Description
500mA 1 180mΩ 100Ω@100MHz ±25% 0805 Ferrite Beads ROHS

Suppliers

Company
Product
Description
Supplier Links
500mA 1 180mΩ 100Ω@100MHz ±25% 0805 Ferrite Beads ROHS - 17926-CBG201209U101T - Utmel Electronic Limited
Hong Kong, China
500mA 1 180mΩ 100Ω@100MHz ±25% 0805 Ferrite Beads ROHS
17926-CBG201209U101T
500mA 1 180mΩ 100Ω@100MHz ±25% 0805 Ferrite Beads ROHS 17926-CBG201209U101T
500mA 1 180mΩ 100Ω@100MHz ±25% 0805 Ferrite Beads ROHS

500mA 1 180mΩ 100Ω@100MHz ±25% 0805 Ferrite Beads ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Ferrite Beads
Product Number 17926-CBG201209U101T
Product Name 500mA 1 180mΩ 100Ω@100MHz ±25% 0805 Ferrite Beads ROHS
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB2AGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-301 0402DF-301XJRW - Coilcraft, Inc.
Specs
Impedance 1983 ohms
DCR 0.3400 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ferrite Beads and Chips - BMB2A0750BN3-ND - DigiKey
Specs
Packing Method Tape Reel
View Details