Murata Power Solutions Inductors, Coils, Chokes - Fixed Inductors LQW18AN3N0C80D

Description
Win Source Part Number: 1370124-LQW18AN3N0C8 0D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 37 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 (1608 Metric) Base Product Number: LQW18AN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.2nH Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.039" (1.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 3 nH Current Rating (Amps): 670 mA Shielding: Unshielded DC Resistance (DCR): 170mOhm Max Q @ Freq: 13 @ 250MHz Frequency - Self Resonant: 15GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370124-LQW18AN3N0C8 0D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 37 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 (1608 Metric) Base Product Number: LQW18AN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.2nH Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.039" (1.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 3 nH Current Rating (Amps): 670 mA Shielding: Unshielded DC Resistance (DCR): 170mOhm Max Q @ Freq: 13 @ 250MHz Frequency - Self Resonant: 15GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370124-LQW18AN3N0C80D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370124-LQW18AN3N0C80D
Inductors, Coils, Chokes - Fixed Inductors 1370124-LQW18AN3N0C80D
Win Source Part Number: 1370124-LQW18AN3N0C8 0D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 37 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 (1608 Metric) Base Product Number: LQW18AN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.2nH Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.039" (1.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 3 nH Current Rating (Amps): 670 mA Shielding: Unshielded DC Resistance (DCR): 170mOhm Max Q @ Freq: 13 @ 250MHz Frequency - Self Resonant: 15GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1370124-LQW18AN3N0C80D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 37 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603 (1608 Metric)
Base Product Number: LQW18AN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.2nH
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.039" (1.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 3 nH
Current Rating (Amps): 670 mA
Shielding: Unshielded
DC Resistance (DCR): 170mOhm Max
Q @ Freq: 13 @ 250MHz
Frequency - Self Resonant: 15GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
SMD 670MA 0.17OHM Inductor and Choke - 71-LQW18AN3N0C80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 670MA 0.17OHM Inductor and Choke
71-LQW18AN3N0C80D
SMD 670MA 0.17OHM Inductor and Choke 71-LQW18AN3N0C80D
FIXED IND 3NH 670MA 0.17OHM SMD Product overview: LQW18AN3N0C80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 670MA, 0.17OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 670MA, 0.17OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN3N0C80D can be used for catalog matching and distributor lookup.

FIXED IND 3NH 670MA 0.17OHM SMD Product overview: LQW18AN3N0C80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 670MA, 0.17OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 670MA, 0.17OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN3N0C80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-11771-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11771-6-ND
Fixed Inductors 490-11771-6-ND
3nH Unshielded Wirewound Inductor 670mA 170mOhm Max 0603 (1608 Metric)

3nH Unshielded Wirewound Inductor 670mA 170mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-11771-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11771-1-ND
Fixed Inductors 490-11771-1-ND
3nH Unshielded Wirewound Inductor 670mA 170mOhm Max 0603 (1608 Metric)

3nH Unshielded Wirewound Inductor 670mA 170mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-11771-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11771-2-ND
Fixed Inductors 490-11771-2-ND
3nH Unshielded Wirewound Inductor 670mA 170mOhm Max 0603 (1608 Metric)

3nH Unshielded Wirewound Inductor 670mA 170mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 3Nh, 15Ghz, 0.67A, 0603 Rohs Compliant Murata - 76AH5636 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3Nh, 15Ghz, 0.67A, 0603 Rohs Compliant Murata
76AH5636
Inductor, 3Nh, 15Ghz, 0.67A, 0603 Rohs Compliant Murata 76AH5636
INDUCTOR, 3NH, 15GHZ, 0.67A, 0603 ROHS COMPLIANT: YES

INDUCTOR, 3NH, 15GHZ, 0.67A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ind RF Chip Unshielded Wirewound 3nH 0.2nH 100MHz 13Q-Factor Ferrite 670mA 0603 Paper T/R - 535-LQW18AN3N0C80D - Utmel Electronic Limited
Hong Kong, China
Ind RF Chip Unshielded Wirewound 3nH 0.2nH 100MHz 13Q-Factor Ferrite 670mA 0603 Paper T/R
535-LQW18AN3N0C80D
Ind RF Chip Unshielded Wirewound 3nH 0.2nH 100MHz 13Q-Factor Ferrite 670mA 0603 Paper T/R 535-LQW18AN3N0C80D
Ind RF Chip Unshielded Wirewound 3nH 0.2nH 100MHz 13Q-Factor Ferrite 670mA 0603 Paper T/R

Ind RF Chip Unshielded Wirewound 3nH 0.2nH 100MHz 13Q-Factor Ferrite 670mA 0603 Paper T/R

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW18AN3N0C80D
Inductors/Coils/Transformers >> Power Inductors LQW18AN3N0C80D
670mA 3nH 0603 Power Inductors ROHS

670mA 3nH 0603 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - LQW18AN3N0C80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN3N0C80D
Fixed Inductors LQW18AN3N0C80D
FIXED IND 3NH 670MA 0.17OHM SMD

FIXED IND 3NH 670MA 0.17OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 1370124-LQW18AN3N0C80D 71-LQW18AN3N0C80D 490-11771-6-ND 76AH5636 535-LQW18AN3N0C80D LQW18AN3N0C80D LQW18AN3N0C80D
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 670MA 0.17OHM Inductor and Choke Fixed Inductors Inductor, 3Nh, 15Ghz, 0.67A, 0603 Rohs Compliant Murata Ind RF Chip Unshielded Wirewound 3nH 0.2nH 100MHz 13Q-Factor Ferrite 670mA 0603 Paper T/R Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke Power Choke
Configuration Fixed Fixed
Inductance Range 0.0030 microH 0.0030 microH 0.0030 microH 0.0030 microH 0.0030 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2275JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N3 0402DC-4N3XJRW , 0402DC-4N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details