TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MMZ1005S241CT000

Description
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 280mOhm
Request a Quote Datasheet
Description
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 280mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-2161-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-2161-6-ND
Ferrite Beads and Chips 445-2161-6-ND
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 280mOhm

240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 280mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-2161-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-2161-1-ND
Ferrite Beads and Chips 445-2161-1-ND
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 280mOhm

240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 280mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-2161-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-2161-2-ND
Ferrite Beads and Chips 445-2161-2-ND
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 280mOhm

240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 280mOhm

Buy Now Datasheet
240 OHM Inductor and Choke - 841-MMZ1005S241CT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
240 OHM Inductor and Choke
841-MMZ1005S241CT000
240 OHM Inductor and Choke 841-MMZ1005S241CT000
FERRITE BEAD 240 OHM 0402 1LN Product overview: MMZ1005S241CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 240 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005S241CT000 can be used for catalog matching and distributor lookup.

FERRITE BEAD 240 OHM 0402 1LN Product overview: MMZ1005S241CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 240 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005S241CT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FERRITE BEAD 240 OHM 0402 1LN - 769-MMZ1005S241CT000 - Utmel Electronic Limited
Hong Kong, China
FERRITE BEAD 240 OHM 0402 1LN
769-MMZ1005S241CT000
FERRITE BEAD 240 OHM 0402 1LN 769-MMZ1005S241CT000
FERRITE BEAD 240 OHM 0402 1LN

FERRITE BEAD 240 OHM 0402 1LN

Supplier's Site
Ferrite Bead, 240 Ohm, 400Ma, 0402 , Full Reel; Ferrite Case Style Tdk - 99R3594 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 240 Ohm, 400Ma, 0402 , Full Reel; Ferrite Case Style Tdk
99R3594
Ferrite Bead, 240 Ohm, 400Ma, 0402 , Full Reel; Ferrite Case Style Tdk 99R3594
FERRITE BEAD, 240 OHM, 400mA, 0402 , FULL REEL; Ferrite Case Style:0402 [1005 Metric]; Impedance:240ohm; DC Current Rating:400mA; Product Range:MMZ Series; DC Resistance Max:0.28ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

FERRITE BEAD, 240 OHM, 400mA, 0402 , FULL REEL; Ferrite Case Style:0402 [1005 Metric]; Impedance:240ohm; DC Current Rating:400mA; Product Range:MMZ Series; DC Resistance Max:0.28ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 240 Ohm, 400Ma, 0402; Ferrite Case Style Tdk - 89R3062 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 240 Ohm, 400Ma, 0402; Ferrite Case Style Tdk
89R3062
Ferrite Bead, 240 Ohm, 400Ma, 0402; Ferrite Case Style Tdk 89R3062
FERRITE BEAD, 240 OHM, 400mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:240ohm; DC Current Rating:400mA; Product Range:MMZ Series; DC Resistance Max:0.28ohm; Impedance Tolerance:± 25%; Product Length:1mm; Qualification:-RoHS Compliant: Yes

FERRITE BEAD, 240 OHM, 400mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:240ohm; DC Current Rating:400mA; Product Range:MMZ Series; DC Resistance Max:0.28ohm; Impedance Tolerance:± 25%; Product Length:1mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 445-2161-6-ND 841-MMZ1005S241CT000 769-MMZ1005S241CT000 99R3594 89R3062
Product Name Ferrite Beads and Chips 240 OHM Inductor and Choke FERRITE BEAD 240 OHM 0402 1LN Ferrite Bead, 240 Ohm, 400Ma, 0402 , Full Reel; Ferrite Case Style Tdk Ferrite Bead, 240 Ohm, 400Ma, 0402; Ferrite Case Style Tdk
DCR 0.2800 ohms 0.2800 ohms 0.2800 ohms 0.2800 ohms
Rated DC Current 400 milliamps 400 milliamps 400 milliamps 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Packing Method Tape Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data