SUMIDA AG 6.8UH 1.7A 87.8MOHM Inductor and Choke CDRH3D23NP-6R8PC

Description
FIXED IND 6.8UH 1.7A 87.8MOHM SM Product overview: CDRH3D23NP-6R8PC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 1.7A, 87.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 1.7A, 87.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D23NP-6R8PC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 6.8UH 1.7A 87.8MOHM SM Product overview: CDRH3D23NP-6R8PC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 1.7A, 87.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 1.7A, 87.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D23NP-6R8PC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8UH 1.7A 87.8MOHM Inductor and Choke - 71-CDRH3D23NP-6R8PC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 1.7A 87.8MOHM Inductor and Choke
71-CDRH3D23NP-6R8PC
6.8UH 1.7A 87.8MOHM Inductor and Choke 71-CDRH3D23NP-6R8PC
FIXED IND 6.8UH 1.7A 87.8MOHM SM Product overview: CDRH3D23NP-6R8PC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 1.7A, 87.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 1.7A, 87.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D23NP-6R8PC can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 1.7A 87.8MOHM SM Product overview: CDRH3D23NP-6R8PC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 1.7A, 87.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 1.7A, 87.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D23NP-6R8PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370494-CDRH3D23NP-6R8PC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370494-CDRH3D23NP-6R8PC
Inductors, Coils, Chokes - Fixed Inductors 1370494-CDRH3D23NP-6R8PC
Win Source Part Number: 1370494-CDRH3D23NP-6 R8PC Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: CDRH3D23 Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±25% Size / Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Height - Seated (Max): 0.098" (2.50mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 6.8 µH Current Rating (Amps): 1.7 A Current - Saturation (Isat): 1A Shielding: Shielded DC Resistance (DCR): 87.8mOhm Max Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1370494-CDRH3D23NP-6R8PC
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: CDRH3D23
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±25%
Size / Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
Height - Seated (Max): 0.098" (2.50mm)
ECCN: EAR99
Material - Core: Ferrite
Inductance: 6.8 µH
Current Rating (Amps): 1.7 A
Current - Saturation (Isat): 1A
Shielding: Shielded
DC Resistance (DCR): 87.8mOhm Max
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet
Ind Power Shielded Wirewound 6.8uH 25% 100KHz Ferrite 1.7A Carrier T/R - 738-CDRH3D23NP-6R8PC - Utmel Electronic Limited
Hong Kong, China
Ind Power Shielded Wirewound 6.8uH 25% 100KHz Ferrite 1.7A Carrier T/R
738-CDRH3D23NP-6R8PC
Ind Power Shielded Wirewound 6.8uH 25% 100KHz Ferrite 1.7A Carrier T/R 738-CDRH3D23NP-6R8PC
Ind Power Shielded Wirewound 6.8uH 25% 100KHz Ferrite 1.7A Carrier T/R

Ind Power Shielded Wirewound 6.8uH 25% 100KHz Ferrite 1.7A Carrier T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDRH3D23NP-6R8PC 1370494-CDRH3D23NP-6R8PC 738-CDRH3D23NP-6R8PC
Product Name 6.8UH 1.7A 87.8MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Ind Power Shielded Wirewound 6.8uH 25% 100KHz Ferrite 1.7A Carrier T/R
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology; Surface Mount
Inductance Range 6.8 microH 6.8 microH 6.8 microH
Inductance Tolerance 25 (+/- %)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

800uH 500mA 600V Inductor and Choke - 839-DS1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 800 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details