240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 420mA 320mOhm
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 420mA 320mOhm
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 420mA 320mOhm
FERRITE BEAD 240 OHM 0201 1LN Product overview: MMZ0603S241HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 240 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ0603S241HT000
FERRITE CHIP BEAD, 0201, 0.32OHM, 0.42A ROHS COMPLIANT: YES
FERRITE BEAD 240 OHM 0201 1LN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Chip Inductors | Ferrite Beads |
| Product Number | 445-172341-6-ND | 841-MMZ0603S241HT000 | 69AH1433 | 769-MMZ0603S241HT000 |
| Product Name | Ferrite Beads and Chips | 240 OHM Inductor and Choke | Ferrite Chip Bead, 0201, 0.32Ohm, 0.42A Rohs Compliant Tdk | FERRITE BEAD 240 OHM 0201 1LN |
| DCR | 0.3200 ohms | 0.3200 ohms | ||
| Rated DC Current | 420 milliamps | 420 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Packing Method | Tape Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Mounting Option | Surface Mount |