60 Ohms @ 100MHz 1 Ferrite Bead 1210 (3225 Metric) 1.5A 20mOhm
FERRITE BEAD 60 OHM 1210 1LN Product overview: CIB32P600NE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-CIB32P600NE can be used for catalog matching and distributor lookup.
Ferrite Beads Multi-Layer 60Ohm 25% 100MHz 1.5A 20mOhm DCR 1210 T/R
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 1276-6363-2-ND | 841-CIB32P600NE | 703-CIB32P600NE |
| Product Name | Ferrite Beads and Chips | 60 OHM Inductor and Choke | Ferrite Beads Multi-Layer 60Ohm 25% 100MHz 1.5A 20mOhm DCR 1210 T/R |
| DCR | 0.0200 ohms | 60 ohms | |
| Rated DC Current | 1500 milliamps | 1500 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Packing Method | Tape Reel | Tape & Reel (TR) | Tape Reel; Cut Tape (CT) |