Murata Electronics 600 OHM Inductor and Choke BLM18HE601SH1D

Description
FERRITE BEAD 600 OHM 0603 1LN Product overview: BLM18HE601SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18HE601SH1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 600 OHM 0603 1LN Product overview: BLM18HE601SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18HE601SH1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600 OHM Inductor and Choke
841-BLM18HE601SH1D
600 OHM Inductor and Choke 841-BLM18HE601SH1D
FERRITE BEAD 600 OHM 0603 1LN Product overview: BLM18HE601SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18HE601SH1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 0603 1LN Product overview: BLM18HE601SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18HE601SH1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Ferrite Beads and Chips - 1369048-BLM18HE601SH1D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369048-BLM18HE601SH1D
Filters - Ferrite Beads and Chips 1369048-BLM18HE601SH1D
Win Source Part Number: 1369048-BLM18HE601SH 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, BLM18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.037" (0.95mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz Current Rating (Max): 800mA DC Resistance (DCR) (Max): 250mOhm

Win Source Part Number: 1369048-BLM18HE601SH1D
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLM18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 600 Ohms @ 100 MHz
Current Rating (Max): 800mA
DC Resistance (DCR) (Max): 250mOhm

Buy Now Datasheet
Ferrite Beads - 2234901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234901
Ferrite Beads 2234901
Murata BLM18HE601SH1D Ferrite Bead

Murata BLM18HE601SH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234903 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234903
Ferrite Beads 2234903
Murata BLM18HE601SH1D Ferrite Bead

Murata BLM18HE601SH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234903P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234903P
Ferrite Beads 2234903P
Murata BLM18HE601SH1D Ferrite Bead

Murata BLM18HE601SH1D Ferrite Bead

Supplier's Site
Ferrite Beads and Chips - 490-BLM18HE601SH1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18HE601SH1DTR-ND
Ferrite Beads and Chips 490-BLM18HE601SH1DTR-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 800mA 250mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 800mA 250mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18HE601SH1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18HE601SH1DDKR-ND
Ferrite Beads and Chips 490-BLM18HE601SH1DDKR-ND
FERRITE BEAD 600 OHM 0603 1LN

FERRITE BEAD 600 OHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18HE601SH1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18HE601SH1DCT-ND
Ferrite Beads and Chips 490-BLM18HE601SH1DCT-ND
FERRITE BEAD 600 OHM 0603 1LN

FERRITE BEAD 600 OHM 0603 1LN

Buy Now Datasheet
800mA 1 250mΩ 600Ω@100MHz ±25% 0603 Ferrite Beads ROHS - 535-BLM18HE601SH1D - Utmel Electronic Limited
Hong Kong, China
800mA 1 250mΩ 600Ω@100MHz ±25% 0603 Ferrite Beads ROHS
535-BLM18HE601SH1D
800mA 1 250mΩ 600Ω@100MHz ±25% 0603 Ferrite Beads ROHS 535-BLM18HE601SH1D
800mA 1 250mΩ 600Ω@100MHz ±25% 0603 Ferrite Beads ROHS

800mA 1 250mΩ 600Ω@100MHz ±25% 0603 Ferrite Beads ROHS

Supplier's Site
Ferrite Bead, 0.8A, 0.25Ohm, 0603 Rohs Compliant Murata - 36AJ3144 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.8A, 0.25Ohm, 0603 Rohs Compliant Murata
36AJ3144
Ferrite Bead, 0.8A, 0.25Ohm, 0603 Rohs Compliant Murata 36AJ3144
FERRITE BEAD, 0.8A, 0.25OHM, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, 0.8A, 0.25OHM, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 841-BLM18HE601SH1D 1369048-BLM18HE601SH1D 2234901 490-BLM18HE601SH1DTR-ND 535-BLM18HE601SH1D 36AJ3144
Product Name 600 OHM Inductor and Choke Filters - Ferrite Beads and Chips Ferrite Beads Ferrite Beads and Chips 800mA 1 250mΩ 600Ω@100MHz ±25% 0603 Ferrite Beads ROHS Ferrite Bead, 0.8A, 0.25Ohm, 0603 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 600 ohms 600 ohms 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 486-DEN-40-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J825JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 2 ohms
View Details
2 suppliers