Murata Power Solutions Ferrite Beads and Chips BLM18AG102WH1D

Description
1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 700mOhm
Request a Quote Datasheet
Description
1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-11922-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11922-2-ND
Ferrite Beads and Chips 490-11922-2-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 700mOhm

1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 700mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-11922-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11922-6-ND
Ferrite Beads and Chips 490-11922-6-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 700mOhm

1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 700mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-11922-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11922-1-ND
Ferrite Beads and Chips 490-11922-1-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 700mOhm

1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 700mOhm

Buy Now Datasheet
Filters - Ferrite Beads and Chips - 1368925-BLM18AG102WH1D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1368925-BLM18AG102WH1D
Filters - Ferrite Beads and Chips 1368925-BLM18AG102WH1D
Win Source Part Number: 1368925-BLM18AG102WH 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, BLM18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: BLM18AG Mounting Type: Surface Mount, Epoxy HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 1 kOhms @ 100 MHz Current Rating (Max): 200mA DC Resistance (DCR) (Max): 700mOhm

Win Source Part Number: 1368925-BLM18AG102WH1D
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLM18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Base Product Number: BLM18AG
Mounting Type: Surface Mount, Epoxy
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 1 kOhms @ 100 MHz
Current Rating (Max): 200mA
DC Resistance (DCR) (Max): 700mOhm

Buy Now Datasheet
Inductor and Choke - 841-BLM18AG102WH1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-BLM18AG102WH1D
Inductor and Choke 841-BLM18AG102WH1D
FERRITE BEAD 1K OHM 0603 1LN Product overview: BLM18AG102WH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18AG102WH1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 1K OHM 0603 1LN Product overview: BLM18AG102WH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18AG102WH1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, Aec-Q200, 0603, 0.2A Rohs Compliant Murata - 76AH5026 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 0603, 0.2A Rohs Compliant Murata
76AH5026
Ferrite Bead, Aec-Q200, 0603, 0.2A Rohs Compliant Murata 76AH5026
FERRITE BEAD, AEC-Q200, 0603, 0.2A ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 0603, 0.2A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ferrite Beads Multi-Layer 1KOhm 25% 100MHz 200mA 700mOhm DCR 0603 Automotive T/R - 535-BLM18AG102WH1D - Utmel Electronic Limited
Hong Kong, China
Ferrite Beads Multi-Layer 1KOhm 25% 100MHz 200mA 700mOhm DCR 0603 Automotive T/R
535-BLM18AG102WH1D
Ferrite Beads Multi-Layer 1KOhm 25% 100MHz 200mA 700mOhm DCR 0603 Automotive T/R 535-BLM18AG102WH1D
Ferrite Beads Multi-Layer 1KOhm 25% 100MHz 200mA 700mOhm DCR 0603 Automotive T/R

Ferrite Beads Multi-Layer 1KOhm 25% 100MHz 200mA 700mOhm DCR 0603 Automotive T/R

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Ferrite Beads Chip Inductors Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-11922-2-ND 1368925-BLM18AG102WH1D 841-BLM18AG102WH1D 76AH5026 535-BLM18AG102WH1D
Product Name Ferrite Beads and Chips Filters - Ferrite Beads and Chips Inductor and Choke Ferrite Bead, Aec-Q200, 0603, 0.2A Rohs Compliant Murata Ferrite Beads Multi-Layer 1KOhm 25% 100MHz 200mA 700mOhm DCR 0603 Automotive T/R
DCR 0.7000 ohms 0.7000 ohms 0.7000 ohms
Rated DC Current 200 milliamps 200 milliamps 200 milliamps
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Packing Method Tape Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0600 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2223JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details