470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 215mA 1.5Ohm
470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 215mA 1.5Ohm
470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 215mA 1.5Ohm
FERRITE BEAD 470 OHM 0201 1LN Product overview: BLM03BD471SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM03BD471SN1D can be used for catalog matching and distributor lookup.
FERRITE BEAD 470 OHM 0201 1LN
FERRITE BEAD, 0201, 0.215A ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 490-5543-6-ND | 841-BLM03BD471SN1D | 535-BLM03BD471SN1D | 76AH4996 |
| Product Name | Ferrite Beads and Chips | 470 OHM Inductor and Choke | FERRITE BEAD 470 OHM 0201 1LN | Ferrite Bead, 0201, 0.215A Rohs Compliant Murata |
| DCR | 1.5 ohms | 470 ohms | ||
| Rated DC Current | 215 milliamps | 215 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Packing Method | Tape Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Mounting Option | Surface Mount |