Samsung Electro-Mechanics SMD 1UH 1.6A 60 MOHM Inductor and Choke CIG22L1R0MNE

Description
FIXED IND 1UH 1.6A 60 MOHM SMD Product overview: CIG22L1R0MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.6A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.6A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIG22L1R0MNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 1.6A 60 MOHM SMD Product overview: CIG22L1R0MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.6A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.6A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIG22L1R0MNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 1.6A 60 MOHM Inductor and Choke - 71-CIG22L1R0MNE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 1.6A 60 MOHM Inductor and Choke
71-CIG22L1R0MNE
SMD 1UH 1.6A 60 MOHM Inductor and Choke 71-CIG22L1R0MNE
FIXED IND 1UH 1.6A 60 MOHM SMD Product overview: CIG22L1R0MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.6A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.6A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIG22L1R0MNE can be used for catalog matching and distributor lookup.

FIXED IND 1UH 1.6A 60 MOHM SMD Product overview: CIG22L1R0MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.6A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.6A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIG22L1R0MNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 1276-6209-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6209-2-ND
Fixed Inductors 1276-6209-2-ND
1µH Shielded Multilayer Inductor 1.6A 60mOhm 1008 (2520 Metric)

1µH Shielded Multilayer Inductor 1.6A 60mOhm 1008 (2520 Metric)

Buy Now Datasheet
Inductor Power Chip Shielded Multi-Layer 1uH 20% 1MHz Ferrite 1.6A 60mOhm DCR 1008 Embossed T/R - 703-CIG22L1R0MNE - Utmel Electronic Limited
Hong Kong, China
Inductor Power Chip Shielded Multi-Layer 1uH 20% 1MHz Ferrite 1.6A 60mOhm DCR 1008 Embossed T/R
703-CIG22L1R0MNE
Inductor Power Chip Shielded Multi-Layer 1uH 20% 1MHz Ferrite 1.6A 60mOhm DCR 1008 Embossed T/R 703-CIG22L1R0MNE
Inductor Power Chip Shielded Multi-Layer 1uH 20% 1MHz Ferrite 1.6A 60mOhm DCR 1008 Embossed T/R

Inductor Power Chip Shielded Multi-Layer 1uH 20% 1MHz Ferrite 1.6A 60mOhm DCR 1008 Embossed T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CIG22L1R0MNE 1276-6209-2-ND 703-CIG22L1R0MNE
Product Name SMD 1UH 1.6A 60 MOHM Inductor and Choke Fixed Inductors Inductor Power Chip Shielded Multi-Layer 1uH 20% 1MHz Ferrite 1.6A 60mOhm DCR 1008 Embossed T/R
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer
Inductance Range 1 microH 1 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - RC-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Common Mode Chokes - 486-3-127-627-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-7N4 0302CS-7N4XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details