470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 600mOhm
470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 600mOhm
470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 600mOhm
Murata BLM15BD471SN1D Ferrite Bead
Murata BLM15BD471SN1D Ferrite Bead
FERRITE BEAD 470 OHM 0402 1LN Product overview: BLM15BD471SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15BD471SN1D can be used for catalog matching and distributor lookup.
FERRITE BEAD 470 OHM 0402 1LN
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 490-5194-2-ND | 110071 | 841-BLM15BD471SN1D | 535-BLM15BD471SN1D |
| Product Name | Ferrite Beads and Chips | Ferrite Beads | 470 OHM Inductor and Choke | FERRITE BEAD 470 OHM 0402 1LN |
| DCR | 0.6000 ohms | 470 ohms | ||
| Rated DC Current | 200 milliamps | 200 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |
| Packing Method | Tape Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Core Material | Ferrite |