Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FERRITE BEADS
FENGHUA ADVANCED TECHNOLOGY
CBW160808U801T -- 500MA 1 550MΩ 800Ω@100MHZ ±25% 0603 FERRITE BEADS ROHS
Fenghua Advanced Technology
500mA 1 550mΩ 800Ω@100MHz ±25% 0603 Ferrite Beads ROHS
CBW160808U801T
Description
500mA 1 550mΩ 800Ω@100MHz ±25% 0603 Ferrite Beads ROHS
Utmel Electronic Limited
Done
Description
500mA 1 550mΩ 800Ω@100MHz ±25% 0603 Ferrite Beads ROHS
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
500mA 1 550mΩ 800Ω@100MHz ±25% 0603 Ferrite Beads ROHS
17926-CBW160808U801T
500mA 1 550mΩ 800Ω@100MHz ±25% 0603 Ferrite Beads ROHS
17926-CBW160808U801T
500mA 1 550mΩ 800Ω@100MHz ±25% 0603 Ferrite Beads ROHS
500mA 1 550mΩ 800Ω@100MHz ±25% 0603 Ferrite Beads ROHS
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Ferrite Beads
Product Number
17926-CBW160808U801T
Product Name
500mA 1 550mΩ 800Ω@100MHz ±25% 0603 Ferrite Beads ROHS
Unlock Full Specs
to access all available technical data
Similar Products
Interpower
Ferrite for 18AWG SVT cable
52100060
View Details
KOA Speer Electronics, Inc.
CZP Multilayer Power Ferrite Beads
Specs
Impedance
19 to 1000 ohms
Standards and Certifications
RoHS
View Details
Coilcraft, Inc.
Automotive 0.0082uH 250MHz 0.68A Inductor and Choke
0402CS-8N2XGLW
Specs
Standards and Certifications
RoHS
View Details
TE Connectivity
Ferrite Beads
2176743-9
Specs
Impedance
30 ohms
DCR
0.0800 ohms
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
2
suppliers