Murata Electronics Ferrite Beads and Chips BLM18KG221SZ1D

Description
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.2A 50mOhm
Request a Quote Datasheet
Description
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.2A 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-16499-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16499-1-ND
Ferrite Beads and Chips 490-16499-1-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.2A 50mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.2A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16499-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16499-2-ND
Ferrite Beads and Chips 490-16499-2-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.2A 50mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.2A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16499-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16499-6-ND
Ferrite Beads and Chips 490-16499-6-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.2A 50mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.2A 50mOhm

Buy Now Datasheet
Filters - Ferrite Beads and Chips - 1369311-BLM18KG221SZ1D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369311-BLM18KG221SZ1D
Filters - Ferrite Beads and Chips 1369311-BLM18KG221SZ1D
Win Source Part Number: 1369311-BLM18KG221SZ 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, BLM18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: BLM18KG Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.037" (0.95mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 220 Ohms @ 100 MHz Current Rating (Max): 2.2A DC Resistance (DCR) (Max): 50mOhm

Win Source Part Number: 1369311-BLM18KG221SZ1D
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLM18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Base Product Number: BLM18KG
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 220 Ohms @ 100 MHz
Current Rating (Max): 2.2A
DC Resistance (DCR) (Max): 50mOhm

Buy Now Datasheet
220 OHM Inductor and Choke - 841-BLM18KG221SZ1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 OHM Inductor and Choke
841-BLM18KG221SZ1D
220 OHM Inductor and Choke 841-BLM18KG221SZ1D
FERRITE BEAD 220 OHM 0603 1LN Product overview: BLM18KG221SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18KG221SZ1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 220 OHM 0603 1LN Product overview: BLM18KG221SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18KG221SZ1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FERRITE BEAD 220 OHM 0603 1LN - 535-BLM18KG221SZ1D - Utmel Electronic Limited
Hong Kong, China
FERRITE BEAD 220 OHM 0603 1LN
535-BLM18KG221SZ1D
FERRITE BEAD 220 OHM 0603 1LN 535-BLM18KG221SZ1D
FERRITE BEAD 220 OHM 0603 1LN

FERRITE BEAD 220 OHM 0603 1LN

Supplier's Site
Ferrite Bead, Aec-Q200, 0603, 2.2A Rohs Compliant Murata - 76AH5052 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 0603, 2.2A Rohs Compliant Murata
76AH5052
Ferrite Bead, Aec-Q200, 0603, 2.2A Rohs Compliant Murata 76AH5052
FERRITE BEAD, AEC-Q200, 0603, 2.2A ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 0603, 2.2A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Ferrite Beads Chip Inductors Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-16499-1-ND 1369311-BLM18KG221SZ1D 841-BLM18KG221SZ1D 535-BLM18KG221SZ1D 76AH5052
Product Name Ferrite Beads and Chips Filters - Ferrite Beads and Chips 220 OHM Inductor and Choke FERRITE BEAD 220 OHM 0603 1LN Ferrite Bead, Aec-Q200, 0603, 2.2A Rohs Compliant Murata
DCR 0.0500 ohms 0.0500 ohms 0.0500 ohms
Rated DC Current 2200 milliamps 2200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Packing Method Tape Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-7 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8.87 to ? microH
Rated DC Current 8100 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2392SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details