TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MMZ1608S601ATD25

Description
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 350mOhm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 350mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MMZ1608S601ATD25DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608S601ATD25DKR-ND
Ferrite Beads and Chips 445-MMZ1608S601ATD25DKR-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 350mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 350mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608S601ATD25CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608S601ATD25CT-ND
Ferrite Beads and Chips 445-MMZ1608S601ATD25CT-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 350mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 350mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608S601ATD25TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608S601ATD25TR-ND
Ferrite Beads and Chips 445-MMZ1608S601ATD25TR-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 350mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 350mOhm

Buy Now Datasheet
600 OHM Inductor and Choke - 841-MMZ1608S601ATD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 OHM Inductor and Choke
841-MMZ1608S601ATD25
600 OHM Inductor and Choke 841-MMZ1608S601ATD25
FERRITE BEAD 600 OHM 0603 1LN Product overview: MMZ1608S601ATD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608S601ATD25 can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 0603 1LN Product overview: MMZ1608S601ATD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608S601ATD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Chip Bead, 1608, 0.35 Ohm, 0.5A Rohs Compliant Tdk - 69AH1491 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Chip Bead, 1608, 0.35 Ohm, 0.5A Rohs Compliant Tdk
69AH1491
Ferrite Chip Bead, 1608, 0.35 Ohm, 0.5A Rohs Compliant Tdk 69AH1491
FERRITE CHIP BEAD, 1608, 0.35 OHM, 0.5A ROHS COMPLIANT: YES

FERRITE CHIP BEAD, 1608, 0.35 OHM, 0.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ferrite Bead 600 Ohm 0603 1LN - 769-MMZ1608S601ATD25 - Utmel Electronic Limited
Hong Kong, China
Ferrite Bead 600 Ohm 0603 1LN
769-MMZ1608S601ATD25
Ferrite Bead 600 Ohm 0603 1LN 769-MMZ1608S601ATD25
Ferrite Bead 600 Ohm 0603 1LN

Ferrite Bead 600 Ohm 0603 1LN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Chip Inductors Ferrite Beads
Product Number 445-MMZ1608S601ATD25DKR-ND 841-MMZ1608S601ATD25 69AH1491 769-MMZ1608S601ATD25
Product Name Ferrite Beads and Chips 600 OHM Inductor and Choke Ferrite Chip Bead, 1608, 0.35 Ohm, 0.5A Rohs Compliant Tdk Ferrite Bead 600 Ohm 0603 1LN
DCR 0.3500 ohms 0.3500 ohms
Rated DC Current 500 milliamps 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Packing Method Tape Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - FIE220-1-B - 1035730-FIE220-1-B - Win Source Electronics
Specs
Mounting Option Through Hole
Technology Standard; Wirewound
Core Material Ferrite
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-J184JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details