Panasonic Inductor General Purpose Chip Molded Wirewound 120uH 5% 100KHz 40Q-Factor Ferrite 100mA 10Ohm DCR 1812 T/R ELJ-FB121JF

Description
Inductor General Purpose Chip Molded Wirewound 120uH 5% 100KHz 40Q-Factor Ferrite 100mA 10Ohm DCR 1812 T/R
Description
Inductor General Purpose Chip Molded Wirewound 120uH 5% 100KHz 40Q-Factor Ferrite 100mA 10Ohm DCR 1812 T/R

Suppliers

Company
Product
Description
Supplier Links
Inductor General Purpose Chip Molded Wirewound 120uH 5% 100KHz 40Q-Factor Ferrite 100mA 10Ohm DCR 1812 T/R - 590-ELJ-FB121JF - Utmel Electronic Limited
Hong Kong, China
Inductor General Purpose Chip Molded Wirewound 120uH 5% 100KHz 40Q-Factor Ferrite 100mA 10Ohm DCR 1812 T/R
590-ELJ-FB121JF
Inductor General Purpose Chip Molded Wirewound 120uH 5% 100KHz 40Q-Factor Ferrite 100mA 10Ohm DCR 1812 T/R 590-ELJ-FB121JF
Inductor General Purpose Chip Molded Wirewound 120uH 5% 100KHz 40Q-Factor Ferrite 100mA 10Ohm DCR 1812 T/R

Inductor General Purpose Chip Molded Wirewound 120uH 5% 100KHz 40Q-Factor Ferrite 100mA 10Ohm DCR 1812 T/R

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes
Product Number 590-ELJ-FB121JF
Product Name Inductor General Purpose Chip Molded Wirewound 120uH 5% 100KHz 40Q-Factor Ferrite 100mA 10Ohm DCR 1812 T/R
Operating Temperature -20 C (-4 F)
Mounting Option Surface Mount Technology; Surface Mount
Inductance Range 120 microH
DCR 10 ohms
Rated DC Current 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176636-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
Leaded Inductors - 1910649P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3.3 ohms
Rated DC Current 250 milliamps
Lead Style Axial
View Details
0.078uH 344Ohm 7.9MHz Inductor and Choke - 71-0402AF-780XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.0780 microH
Inductance Tolerance 5 (+/- %)
View Details