40 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 600mA 100mOhm
40 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 600mA 100mOhm
40 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 600mA 100mOhm
FERRITE BEAD 40 OHM 0603 1LN Product overview: MMZ1608S400ATA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 40 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608S400ATA00
FERRITE BEAD, 40 OHM, 600mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:40ohm; DC Current Rating:600mA; Product Range:MMZ Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes
FERRITE BEAD, 40 OHM, 600mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:40ohm; DC Current Rating:600mA; Product Range:MMZ Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes
FERRITE BEAD, 0.1OHM, 600MA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:40ohm; DC Current Rating:600mA; Product Range:MMZ Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
TDK MMZ1608S400ATA00 FERRITE BEAD, 40 OHM, 600mA, 0603
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads | Ferrite Beads |
| Product Number | 445-MMZ1608S400ATA00CT-ND | 841-MMZ1608S400ATA00 | 89R3096 | 33P7603 | 769-MMZ1608S400ATA00 |
| Product Name | Ferrite Beads and Chips | 40 OHM Inductor and Choke | Ferrite Bead, 40 Ohm, 600Ma, 0603; Ferrite Case Style Tdk | Ferrite Bead, 0.1Ohm, 600Ma, 0603; Ferrite Case Style Tdk | TDK MMZ1608S400ATA00 FERRITE BEAD, 40 OHM, 600mA, 0603 |
| DCR | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | |
| Rated DC Current | 600 milliamps | 600 milliamps | 600 milliamps | 600 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Packing Method | Tape Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Mounting Option | Surface Mount |