TDK-Lambda Americas Inc., High Power Division 120 OHM Inductor and Choke MPZ1005S121CT000

Description
FERRITE BEAD 120 OHM 0402 1LN Product overview: MPZ1005S121CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1005S121CT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 120 OHM 0402 1LN Product overview: MPZ1005S121CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1005S121CT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120 OHM Inductor and Choke - 841-MPZ1005S121CT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Inductor and Choke
841-MPZ1005S121CT000
120 OHM Inductor and Choke 841-MPZ1005S121CT000
FERRITE BEAD 120 OHM 0402 1LN Product overview: MPZ1005S121CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1005S121CT000 can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0402 1LN Product overview: MPZ1005S121CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1005S121CT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 445-2981-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-2981-1-ND
Ferrite Beads and Chips 445-2981-1-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 90mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 90mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-2981-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-2981-6-ND
Ferrite Beads and Chips 445-2981-6-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 90mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 90mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-2981-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-2981-2-ND
Ferrite Beads and Chips 445-2981-2-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 90mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 90mOhm

Buy Now Datasheet
Ferrite Bead, 0.09Ohm, 1.2A, 0402; Ferrite Case Style Tdk - 89R3141 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.09Ohm, 1.2A, 0402; Ferrite Case Style Tdk
89R3141
Ferrite Bead, 0.09Ohm, 1.2A, 0402; Ferrite Case Style Tdk 89R3141
FERRITE BEAD, 0.09OHM, 1.2A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:120ohm; DC Current Rating:1.2A; Product Range:MPZ Series; DC Resistance Max:0.09ohm; Impedance Tolerance:± 25%; Product Length:1mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 0.09OHM, 1.2A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:120ohm; DC Current Rating:1.2A; Product Range:MPZ Series; DC Resistance Max:0.09ohm; Impedance Tolerance:± 25%; Product Length:1mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.09Ohm, 1.2A, 0402, Full Reel; Ferrite Case Style Tdk - 99R3634 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.09Ohm, 1.2A, 0402, Full Reel; Ferrite Case Style Tdk
99R3634
Ferrite Bead, 0.09Ohm, 1.2A, 0402, Full Reel; Ferrite Case Style Tdk 99R3634
FERRITE BEAD, 0.09OHM, 1.2A, 0402, FULL REEL; Ferrite Case Style:0402 [1005 Metric]; Impedance:120ohm; DC Current Rating:1.2A; Product Range:MPZ Series; DC Resistance Max:0.09ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

FERRITE BEAD, 0.09OHM, 1.2A, 0402, FULL REEL; Ferrite Case Style:0402 [1005 Metric]; Impedance:120ohm; DC Current Rating:1.2A; Product Range:MPZ Series; DC Resistance Max:0.09ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
TDK MPZ1005S121CT000FERRITE BEAD, 0.09OHM, 1.2A, 0402, FULL REEL - 769-MPZ1005S121CT000 - Utmel Electronic Limited
Hong Kong, China
TDK MPZ1005S121CT000FERRITE BEAD, 0.09OHM, 1.2A, 0402, FULL REEL
769-MPZ1005S121CT000
TDK MPZ1005S121CT000FERRITE BEAD, 0.09OHM, 1.2A, 0402, FULL REEL 769-MPZ1005S121CT000
TDK MPZ1005S121CT000FERR ITE BEAD, 0.09OHM, 1.2A, 0402, FULL REEL

TDK MPZ1005S121CT000FERRITE BEAD, 0.09OHM, 1.2A, 0402, FULL REEL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 841-MPZ1005S121CT000 445-2981-1-ND 89R3141 769-MPZ1005S121CT000
Product Name 120 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0.09Ohm, 1.2A, 0402; Ferrite Case Style Tdk TDK MPZ1005S121CT000FERRITE BEAD, 0.09OHM, 1.2A, 0402, FULL REEL
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 1.3 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J683JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details