Murata Power Solutions 33 OHM Inductor and Choke BLM15BA330SN1D

Description
FERRITE BEAD 33 OHM 0402 1LN Product overview: BLM15BA330SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15BA330SN1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 33 OHM 0402 1LN Product overview: BLM15BA330SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15BA330SN1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33 OHM Inductor and Choke - 841-BLM15BA330SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33 OHM Inductor and Choke
841-BLM15BA330SN1D
33 OHM Inductor and Choke 841-BLM15BA330SN1D
FERRITE BEAD 33 OHM 0402 1LN Product overview: BLM15BA330SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15BA330SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 33 OHM 0402 1LN Product overview: BLM15BA330SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15BA330SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 490-5182-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5182-2-ND
Ferrite Beads and Chips 490-5182-2-ND
33 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 400mOhm

33 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 400mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5182-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5182-1-ND
Ferrite Beads and Chips 490-5182-1-ND
33 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 400mOhm

33 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 400mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5182-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5182-6-ND
Ferrite Beads and Chips 490-5182-6-ND
33 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 400mOhm

33 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 400mOhm

Buy Now Datasheet
Ferrite, Bead, 0402, 0.4Ohm, 0.3A; Ferrite Case Style Murata - 87X8562 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 0402, 0.4Ohm, 0.3A; Ferrite Case Style Murata
87X8562
Ferrite, Bead, 0402, 0.4Ohm, 0.3A; Ferrite Case Style Murata 87X8562
FERRITE, BEAD, 0402, 0.4OHM, 0.3A; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:33ohm; DC Current Rating:300mA; Product Range:BLM15B Series; DC Resistance Max:0.4ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE, BEAD, 0402, 0.4OHM, 0.3A; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:33ohm; DC Current Rating:300mA; Product Range:BLM15B Series; DC Resistance Max:0.4ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
FERRITE BEAD 33 OHM 0402 1LN - 535-BLM15BA330SN1D - Utmel Electronic Limited
Hong Kong, China
FERRITE BEAD 33 OHM 0402 1LN
535-BLM15BA330SN1D
FERRITE BEAD 33 OHM 0402 1LN 535-BLM15BA330SN1D
FERRITE BEAD 33 OHM 0402 1LN

FERRITE BEAD 33 OHM 0402 1LN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 841-BLM15BA330SN1D 490-5182-2-ND 87X8562 535-BLM15BA330SN1D
Product Name 33 OHM Inductor and Choke Ferrite Beads and Chips Ferrite, Bead, 0402, 0.4Ohm, 0.3A; Ferrite Case Style Murata FERRITE BEAD 33 OHM 0402 1LN
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
CMF Series 39 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-393800 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 39000 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2394JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details