Murata Electronics Ferrite Beads and Chips BLM18KG601SZ1D

Description
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 1.3A 150mOhm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 1.3A 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-14398-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14398-6-ND
Ferrite Beads and Chips 490-14398-6-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 1.3A 150mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 1.3A 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-14398-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14398-2-ND
Ferrite Beads and Chips 490-14398-2-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 1.3A 150mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 1.3A 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-14398-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14398-1-ND
Ferrite Beads and Chips 490-14398-1-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 1.3A 150mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 1.3A 150mOhm

Buy Now Datasheet
FERRITE BEAD 600 OHM 0603 1LN - 535-BLM18KG601SZ1D - Utmel Electronic Limited
Hong Kong, China
FERRITE BEAD 600 OHM 0603 1LN
535-BLM18KG601SZ1D
FERRITE BEAD 600 OHM 0603 1LN 535-BLM18KG601SZ1D
FERRITE BEAD 600 OHM 0603 1LN

FERRITE BEAD 600 OHM 0603 1LN

Supplier's Site
Ferrite Bead, Aec-Q200, 0603, 1.3A Rohs Compliant Murata - 76AH5060 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 0603, 1.3A Rohs Compliant Murata
76AH5060
Ferrite Bead, Aec-Q200, 0603, 1.3A Rohs Compliant Murata 76AH5060
FERRITE BEAD, AEC-Q200, 0603, 1.3A ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 0603, 1.3A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 490-14398-6-ND 535-BLM18KG601SZ1D 76AH5060
Product Name Ferrite Beads and Chips FERRITE BEAD 600 OHM 0603 1LN Ferrite Bead, Aec-Q200, 0603, 1.3A Rohs Compliant Murata
DCR 0.1500 ohms 0.1500 ohms
Rated DC Current 1300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.023uH 250MHz 0.4A Inductor and Choke - 71-0402CS-23NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details
Ferrite Beads - 2176495-1 - TE Connectivity
Specs
Impedance 31 ohms
DCR 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers