Win Source Part Number: 1369146-MMZ1608D241C
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MMZ
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 240 Ohms @ 100 MHz
Current Rating (Max): 300mA
DC Resistance (DCR) (Max): 600mOhm
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 600mOhm
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 600mOhm
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 600mOhm
FERRITE BEAD 240 OHM 0603 1LN Product overview: MMZ1608D241CTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 240 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608D241CTD25
Ferrite Beads 0603 240ohms 300mA Signal Line AEC-Q200
600mΩ ±25% 240Ω@100MHz 0603 Ferrite Beads ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Chip Inductors | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 1369146-MMZ1608D241CTD25 | 445-MMZ1608D241CTD25TR-ND | 841-MMZ1608D241CTD25 | 769-MMZ1608D241CTD25 | MMZ1608D241CTD25 |
| Product Name | Filters - Ferrite Beads and Chips | Ferrite Beads and Chips | 240 OHM Inductor and Choke | Ferrite Beads 0603 240ohms 300mA Signal Line AEC-Q200 | Bead/Filter/EMI Optimization >> Ferrite Beads |
| Core Material | Ferrite | ||||
| DCR | 0.6000 ohms | 0.6000 ohms | 0.6000 ohms | 0.6000 ohms | |
| Rated DC Current | 300 milliamps | 300 milliamps | 300 milliamps | 300 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Impedance | 240 ohms | 240 ohms | 240 ohms | 240 ohms |