TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MMZ1608R300ATD25

Description
30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 1.5A 50mOhm
Request a Quote Datasheet
Description
30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 1.5A 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MMZ1608R300ATD25CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608R300ATD25CT-ND
Ferrite Beads and Chips 445-MMZ1608R300ATD25CT-ND
30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 1.5A 50mOhm

30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 1.5A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608R300ATD25DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608R300ATD25DKR-ND
Ferrite Beads and Chips 445-MMZ1608R300ATD25DKR-ND
30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 1.5A 50mOhm

30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 1.5A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608R300ATD25TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608R300ATD25TR-ND
Ferrite Beads and Chips 445-MMZ1608R300ATD25TR-ND
30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 1.5A 50mOhm

30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 1.5A 50mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1125647-MMZ1608R300ATD25
Filters - Ferrite Beads and Chips 1125647-MMZ1608R300ATD25
Win Source Part Number: 1125647-MMZ1608R300A TD25 Category: Filters>Ferrite Beads and Chips Series: MMZ Package: Tape & Reel Current Rating (Max): 1.5A Standard Package: 4,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 30 Ohms @ 100 MHz DC Resistance (DCR) (Max): 50mOhm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-172830-1,445-172 830-2,445-172830-6

Win Source Part Number: 1125647-MMZ1608R300ATD25
Category: Filters>Ferrite Beads and Chips
Series: MMZ
Package: Tape & Reel
Current Rating (Max): 1.5A
Standard Package: 4,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 30 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 50mOhm
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: TDK Corporation
Other Names: 445-172830-1,445-172830-2,445-172830-6

Buy Now Datasheet
30 OHM Inductor and Choke - 841-MMZ1608R300ATD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30 OHM Inductor and Choke
841-MMZ1608R300ATD25
30 OHM Inductor and Choke 841-MMZ1608R300ATD25
FERRITE BEAD 30 OHM 0603 1LN Product overview: MMZ1608R300ATD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608R300ATD25 can be used for catalog matching and distributor lookup.

FERRITE BEAD 30 OHM 0603 1LN Product overview: MMZ1608R300ATD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608R300ATD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Chip Bead, 1608, 0.05 Ohm, 1.5A Rohs Compliant Tdk - 69AH1482 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Chip Bead, 1608, 0.05 Ohm, 1.5A Rohs Compliant Tdk
69AH1482
Ferrite Chip Bead, 1608, 0.05 Ohm, 1.5A Rohs Compliant Tdk 69AH1482
FERRITE CHIP BEAD, 1608, 0.05 OHM, 1.5A ROHS COMPLIANT: YES

FERRITE CHIP BEAD, 1608, 0.05 OHM, 1.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
MMZ1608R300ATD25
Bead/Filter/EMI Optimization >> Ferrite Beads MMZ1608R300ATD25
50mΩ ±25% 30Ω@100MHz 0603 Ferrite Beads ROHS

50mΩ ±25% 30Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Beads 0603 30ohms 1500mA Signal Line AEC-Q200 - 769-MMZ1608R300ATD25 - Utmel Electronic Limited
Hong Kong, China
Ferrite Beads 0603 30ohms 1500mA Signal Line AEC-Q200
769-MMZ1608R300ATD25
Ferrite Beads 0603 30ohms 1500mA Signal Line AEC-Q200 769-MMZ1608R300ATD25
Ferrite Beads 0603 30ohms 1500mA Signal Line AEC-Q200

Ferrite Beads 0603 30ohms 1500mA Signal Line AEC-Q200

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Ferrite Beads Chip Inductors Inductors, Coils, and Chokes Chip Inductors Ferrite Beads Ferrite Beads
Product Number 445-MMZ1608R300ATD25CT-ND 1125647-MMZ1608R300ATD25 841-MMZ1608R300ATD25 69AH1482 MMZ1608R300ATD25 769-MMZ1608R300ATD25
Product Name Ferrite Beads and Chips Filters - Ferrite Beads and Chips 30 OHM Inductor and Choke Ferrite Chip Bead, 1608, 0.05 Ohm, 1.5A Rohs Compliant Tdk Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Beads 0603 30ohms 1500mA Signal Line AEC-Q200
DCR 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms
Rated DC Current 1500 milliamps 1500 milliamps 1500 milliamps 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Packing Method Tape Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1909790 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-36N 0402CS-36NXJRW , 0402CS-36NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
50uH 35A 5.3mOhm Inductor and Choke - 839-DLFL-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-5 microH
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
2 suppliers