Samsung Electro-Mechanics Filters - Ferrite Beads and Chips CIM10U601NC

Description
Win Source Part Number: 974081-CIM10U601NC Category: Filters>Ferrite Beads and Chips Series: CIM10 Package: Tape & Reel Current Rating (Max): 500mA Standard Package: 4,000 Mounting: SMD (SMT) Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz DC Resistance (DCR) (Max): 380mOhm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Samsung Electro-Mechanics Other Names: 1276-6384-1,1276-638 4-2,1276-6384-6 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 974081-CIM10U601NC Category: Filters>Ferrite Beads and Chips Series: CIM10 Package: Tape & Reel Current Rating (Max): 500mA Standard Package: 4,000 Mounting: SMD (SMT) Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz DC Resistance (DCR) (Max): 380mOhm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Samsung Electro-Mechanics Other Names: 1276-6384-1,1276-638 4-2,1276-6384-6 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
974081-CIM10U601NC
Filters - Ferrite Beads and Chips 974081-CIM10U601NC
Win Source Part Number: 974081-CIM10U601NC Category: Filters>Ferrite Beads and Chips Series: CIM10 Package: Tape & Reel Current Rating (Max): 500mA Standard Package: 4,000 Mounting: SMD (SMT) Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz DC Resistance (DCR) (Max): 380mOhm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Samsung Electro-Mechanics Other Names: 1276-6384-1,1276-638 4-2,1276-6384-6 Product Status: Obsolete

Win Source Part Number: 974081-CIM10U601NC
Category: Filters>Ferrite Beads and Chips
Series: CIM10
Package: Tape & Reel
Current Rating (Max): 500mA
Standard Package: 4,000
Mounting: SMD (SMT)
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 600 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 380mOhm
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Samsung Electro-Mechanics
Other Names: 1276-6384-1,1276-6384-2,1276-6384-6
Product Status: Obsolete

Buy Now Datasheet
Ferrite Beads and Chips - 1276-6384-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1276-6384-2-ND
Ferrite Beads and Chips 1276-6384-2-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 500mA 380mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 500mA 380mOhm

Buy Now Datasheet
Ferrite Beads Multi-Layer 600Ohm 25% 100MHz 300mA 450mOhm DCR 0603 Paper T/R - 703-CIM10U601NC - Utmel Electronic Limited
Hong Kong, China
Ferrite Beads Multi-Layer 600Ohm 25% 100MHz 300mA 450mOhm DCR 0603 Paper T/R
703-CIM10U601NC
Ferrite Beads Multi-Layer 600Ohm 25% 100MHz 300mA 450mOhm DCR 0603 Paper T/R 703-CIM10U601NC
Ferrite Beads Multi-Layer 600Ohm 25% 100MHz 300mA 450mOhm DCR 0603 Paper T/R

Ferrite Beads Multi-Layer 600Ohm 25% 100MHz 300mA 450mOhm DCR 0603 Paper T/R

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Chip Inductors Ferrite Beads Ferrite Beads
Product Number 974081-CIM10U601NC 1276-6384-2-ND 703-CIM10U601NC
Product Name Filters - Ferrite Beads and Chips Ferrite Beads and Chips Ferrite Beads Multi-Layer 600Ohm 25% 100MHz 300mA 450mOhm DCR 0603 Paper T/R
Core Material Ferrite
DCR 0.3800 ohms 0.3800 ohms 0.3800 ohms
Rated DC Current 500 milliamps 500 milliamps 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-821 0402DF-821XJRW - Coilcraft, Inc.
Specs
Core Material Ferrite; Ferrite
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Standards and Certifications RoHS
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
Surface Mount Inductors - 2567611 - RS Components, Ltd.
Specs
Inductance Range 0.0150 microH
DCR 0.8500 ohms
Rated DC Current 250 milliamps
View Details
Wirewound Chip Inductors - CS0805-56NJ-N - Yageo USA
Specs
Technology Wirewound
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details