TDK-Lambda Americas Inc., High Power Division Filters - Ferrite Beads and Chips MPZ1608S600ATDH5

Description
Win Source Part Number: 1368930-MPZ1608S600A TDH5 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MPZ Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.030" (0.75mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 60 Ohms @ 100 MHz Current Rating (Max): 3.5A DC Resistance (DCR) (Max): 20mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1368930-MPZ1608S600A TDH5 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MPZ Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.030" (0.75mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 60 Ohms @ 100 MHz Current Rating (Max): 3.5A DC Resistance (DCR) (Max): 20mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1368930-MPZ1608S600ATDH5 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1368930-MPZ1608S600ATDH5
Filters - Ferrite Beads and Chips 1368930-MPZ1608S600ATDH5
Win Source Part Number: 1368930-MPZ1608S600A TDH5 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MPZ Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.030" (0.75mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 60 Ohms @ 100 MHz Current Rating (Max): 3.5A DC Resistance (DCR) (Max): 20mOhm

Win Source Part Number: 1368930-MPZ1608S600ATDH5
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MPZ
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.030" (0.75mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 60 Ohms @ 100 MHz
Current Rating (Max): 3.5A
DC Resistance (DCR) (Max): 20mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ1608S600ATDH5CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608S600ATDH5CT-ND
Ferrite Beads and Chips 445-MPZ1608S600ATDH5CT-ND
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3.5A 20mOhm

60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3.5A 20mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ1608S600ATDH5DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608S600ATDH5DKR-ND
Ferrite Beads and Chips 445-MPZ1608S600ATDH5DKR-ND
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3.5A 20mOhm

60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3.5A 20mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ1608S600ATDH5TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608S600ATDH5TR-ND
Ferrite Beads and Chips 445-MPZ1608S600ATDH5TR-ND
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3.5A 20mOhm

60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3.5A 20mOhm

Buy Now Datasheet
60 OHM Inductor and Choke - 841-MPZ1608S600ATDH5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60 OHM Inductor and Choke
841-MPZ1608S600ATDH5
60 OHM Inductor and Choke 841-MPZ1608S600ATDH5
FERRITE BEAD 60 OHM 0603 1LN Product overview: MPZ1608S600ATDH5 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608S600ATDH5 can be used for catalog matching and distributor lookup.

FERRITE BEAD 60 OHM 0603 1LN Product overview: MPZ1608S600ATDH5 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608S600ATDH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Chip Bead, 0603, 0.02Ohm, 3.5A Rohs Compliant Tdk - 69AH1557 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Chip Bead, 0603, 0.02Ohm, 3.5A Rohs Compliant Tdk
69AH1557
Ferrite Chip Bead, 0603, 0.02Ohm, 3.5A Rohs Compliant Tdk 69AH1557
FERRITE CHIP BEAD, 0603, 0.02OHM, 3.5A ROHS COMPLIANT: YES

FERRITE CHIP BEAD, 0603, 0.02OHM, 3.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet
FERRITE BEAD 60 OHM 0603 1LN - 769-MPZ1608S600ATDH5 - Utmel Electronic Limited
Hong Kong, China
FERRITE BEAD 60 OHM 0603 1LN
769-MPZ1608S600ATDH5
FERRITE BEAD 60 OHM 0603 1LN 769-MPZ1608S600ATDH5
FERRITE BEAD 60 OHM 0603 1LN

FERRITE BEAD 60 OHM 0603 1LN

Supplier's Site
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
MPZ1608S600ATDH5
Bead/Filter/EMI Optimization >> Ferrite Beads MPZ1608S600ATDH5
20mΩ ±25% 60Ω@100MHz 0603 Ferrite Beads ROHS

20mΩ ±25% 60Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Chip Inductors Ferrite Beads Inductors, Coils, and Chokes Chip Inductors Ferrite Beads Ferrite Beads
Product Number 1368930-MPZ1608S600ATDH5 445-MPZ1608S600ATDH5CT-ND 841-MPZ1608S600ATDH5 69AH1557 769-MPZ1608S600ATDH5 MPZ1608S600ATDH5
Product Name Filters - Ferrite Beads and Chips Ferrite Beads and Chips 60 OHM Inductor and Choke Ferrite Chip Bead, 0603, 0.02Ohm, 3.5A Rohs Compliant Tdk FERRITE BEAD 60 OHM 0603 1LN Bead/Filter/EMI Optimization >> Ferrite Beads
Core Material Ferrite
DCR 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms
Rated DC Current 3500 milliamps 3500 milliamps 3500 milliamps 3500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Impedance 60 ohms 60 ohms 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2125956P - RS Components, Ltd.
Specs
Inductance Range 1000 microH
Rated DC Current 150 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL1008-2125JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details