TDK U.S.A. Corporation Ferrite Beads and Chips MMZ1608R471ATA00

Description
470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm
Request a Quote Datasheet
Description
470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MMZ1608R471ATA00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608R471ATA00DKR-ND
Ferrite Beads and Chips 445-MMZ1608R471ATA00DKR-ND
470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608R471ATA00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608R471ATA00CT-ND
Ferrite Beads and Chips 445-MMZ1608R471ATA00CT-ND
470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608R471ATA00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608R471ATA00TR-ND
Ferrite Beads and Chips 445-MMZ1608R471ATA00TR-ND
470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

Buy Now Datasheet
Filters - Ferrite Beads and Chips - 1369160-MMZ1608R471ATA00 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369160-MMZ1608R471ATA00
Filters - Ferrite Beads and Chips 1369160-MMZ1608R471ATA00
Win Source Part Number: 1369160-MMZ1608R471A TA00 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MMZ Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.037" (0.95mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 470 Ohms @ 100 MHz Current Rating (Max): 500mA DC Resistance (DCR) (Max): 300mOhm

Win Source Part Number: 1369160-MMZ1608R471ATA00
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MMZ
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 470 Ohms @ 100 MHz
Current Rating (Max): 500mA
DC Resistance (DCR) (Max): 300mOhm

Buy Now Datasheet
470 OHM Inductor and Choke - 841-MMZ1608R471ATA00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 OHM Inductor and Choke
841-MMZ1608R471ATA00
470 OHM Inductor and Choke 841-MMZ1608R471ATA00
FERRITE BEAD 470 OHM 0603 1LN Product overview: MMZ1608R471ATA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608R471ATA00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 470 OHM 0603 1LN Product overview: MMZ1608R471ATA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608R471ATA00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ind Chip Bead Multi-Layer 470Ohm 25% 100MHz Ferrite 500mA 0603 Punched Paper T/R - 769-MMZ1608R471ATA00 - Utmel Electronic Limited
Hong Kong, China
Ind Chip Bead Multi-Layer 470Ohm 25% 100MHz Ferrite 500mA 0603 Punched Paper T/R
769-MMZ1608R471ATA00
Ind Chip Bead Multi-Layer 470Ohm 25% 100MHz Ferrite 500mA 0603 Punched Paper T/R 769-MMZ1608R471ATA00
Ind Chip Bead Multi-Layer 470Ohm 25% 100MHz Ferrite 500mA 0603 Punched Paper T/R

Ind Chip Bead Multi-Layer 470Ohm 25% 100MHz Ferrite 500mA 0603 Punched Paper T/R

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Ferrite Beads Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MMZ1608R471ATA00DKR-ND 1369160-MMZ1608R471ATA00 841-MMZ1608R471ATA00 769-MMZ1608R471ATA00
Product Name Ferrite Beads and Chips Filters - Ferrite Beads and Chips 470 OHM Inductor and Choke Ind Chip Bead Multi-Layer 470Ohm 25% 100MHz Ferrite 500mA 0603 Punched Paper T/R
DCR 0.3000 ohms 0.3000 ohms 0.3000 ohms
Rated DC Current 500 milliamps 500 milliamps 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Packing Method Tape Reel Tape & Reel (TR) Tape Reel; Cut Tape (CT)
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-1624112-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0270 microH
View Details
2 suppliers
Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Common Mode Chokes - 486-5737-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2432-021 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 7800 to 250 microH
View Details
2 suppliers