1-Line Ferrite Chip Filter, 50R, 600mA, 1206 SMT Product overview: ILB1206ER500V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILB1206ER500V can be used for catalog matching and distributor lookup.
50 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 600mA 100mOhm
50 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 600mA 100mOhm
50 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 600mA 100mOhm
FERRITE BEAD 50 OHM 1206
FERRITE BEAD, 0.1OHM, 600mA, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:50ohm; DC Current Rating:600mA; Product Range:ILB-1206 Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads | Ferrite Beads |
| Product Number | 841-ILB1206ER500V | 541-2285-1-ND | 866-ILB1206ER500V | 53K5062 |
| Product Name | 600mA Inductor and Choke | Ferrite Beads and Chips | FERRITE BEAD 50 OHM 1206 | Ferrite Bead, 0.1Ohm, 600Ma, 1206; Ferrite Case Style Vishay |
| Core Material | Ferrite | |||
| Inductance Range | 50 microH | |||
| Inductance Tolerance | 25 (+/- %) | |||
| Impedance | 50 ohms | 50 ohms | ||
| Standards and Certifications | RoHS | RoHS |