FERRITE BEAD 50 OHM 1206 1LN Product overview: BLM31SN500SH1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 50 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM31SN500SH1L can be used for catalog matching and distributor lookup.
50 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 12A 1.6mOhm
50 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 12A 1.6mOhm
50 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 12A 1.6mOhm
Murata BLM31SN500SH1L Ferrite Bead
Murata BLM31SN500SH1L Ferrite Bead
Murata BLM31SN500SH1L Ferrite Bead
FERRITE BEAD, AEC-Q200, 1206, 12A ROHS COMPLIANT: YES
1.6mΩ ±25% 50Ω@100MHz 1206 Ferrite Beads ROHS
FERRITE BEAD 50 OHM 1206 1LN
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads | Ferrite Beads |
| Product Number | 841-BLM31SN500SH1L | 490-13268-6-ND | 2763662 | 76AH5092 | BLM31SN500SH1L | 535-BLM31SN500SH1L |
| Product Name | 50 OHM Inductor and Choke | Ferrite Beads and Chips | Ferrite Beads | Ferrite Bead, Aec-Q200, 1206, 12A Rohs Compliant Murata | Bead/Filter/EMI Optimization >> Ferrite Beads | FERRITE BEAD 50 OHM 1206 1LN |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Mounting Option | Surface Mount | |||||
| Technology | Multi-Layer Power | |||||
| Inductance Tolerance | 25 (+/- %) | |||||
| Impedance | 50 ohms | 50 ohms | 50 ohms | 50 ohms |