Murata Electronics 20 OHM Inductor and Choke BLM15KD200SN1D

Description
FERRITE BEAD 20 OHM 0402 1LN Product overview: BLM15KD200SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 20 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15KD200SN1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 20 OHM 0402 1LN Product overview: BLM15KD200SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 20 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15KD200SN1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 OHM Inductor and Choke - 841-BLM15KD200SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20 OHM Inductor and Choke
841-BLM15KD200SN1D
20 OHM Inductor and Choke 841-BLM15KD200SN1D
FERRITE BEAD 20 OHM 0402 1LN Product overview: BLM15KD200SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 20 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15KD200SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 20 OHM 0402 1LN Product overview: BLM15KD200SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 20 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15KD200SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters -Ferrite Beads and Chips -  - Win Source Electronics
Laguna Hills, CA, United States
Filters -Ferrite Beads and Chips
Filters -Ferrite Beads and Chips
Manufacturer: Murata Electronics Category: Filters -Ferrite Beads and Chips Series: BLM Package: Tape & Reel (TR)/ Cut Tape (CT) Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount Product Status: Active Base Product Number: BLM15KD

Manufacturer: Murata Electronics
Category: Filters -Ferrite Beads and Chips
Series: BLM
Package: Tape & Reel (TR)/ Cut Tape (CT)
Operating Temperature: -55°C ~ 125°C
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount
Product Status: Active
Base Product Number: BLM15KD

Buy Now Datasheet
Ferrite Beads and Chips - 490-15016-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-15016-2-ND
Ferrite Beads and Chips 490-15016-2-ND
20 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 3.8A 11mOhm

20 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 3.8A 11mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-15016-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-15016-6-ND
Ferrite Beads and Chips 490-15016-6-ND
20 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 3.8A 11mOhm

20 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 3.8A 11mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-15016-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-15016-1-ND
Ferrite Beads and Chips 490-15016-1-ND
20 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 3.8A 11mOhm

20 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 3.8A 11mOhm

Buy Now Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM15KD200SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM15KD200SN1D
11mΩ ±25% 20Ω@100MHz 0402 Ferrite Beads ROHS

11mΩ ±25% 20Ω@100MHz 0402 Ferrite Beads ROHS

Supplier's Site Datasheet
FERRITE BEAD 20 OHM 0402 1LN - 535-BLM15KD200SN1D - Utmel Electronic Limited
Hong Kong, China
FERRITE BEAD 20 OHM 0402 1LN
535-BLM15KD200SN1D
FERRITE BEAD 20 OHM 0402 1LN 535-BLM15KD200SN1D
FERRITE BEAD 20 OHM 0402 1LN

FERRITE BEAD 20 OHM 0402 1LN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Chip Inductors Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 841-BLM15KD200SN1D 490-15016-2-ND BLM15KD200SN1D 535-BLM15KD200SN1D
Product Name 20 OHM Inductor and Choke Filters -Ferrite Beads and Chips Ferrite Beads and Chips Bead/Filter/EMI Optimization >> Ferrite Beads FERRITE BEAD 20 OHM 0402 1LN
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1660176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Lead Style Axial; Axial
View Details
Fixed Inductors - 1674-CL1008-2564JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details