EPCOS AG Fixed Inductors B82462A4224K000

Description
220µH Unshielded Wirewound Inductor 240mA 2.72Ohm Max Nonstandard
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 240mA 2.72Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5661-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5661-6-ND
Fixed Inductors 495-5661-6-ND
220µH Unshielded Wirewound Inductor 240mA 2.72Ohm Max Nonstandard

220µH Unshielded Wirewound Inductor 240mA 2.72Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5661-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5661-2-ND
Fixed Inductors 495-5661-2-ND
220µH Unshielded Wirewound Inductor 240mA 2.72Ohm Max Nonstandard

220µH Unshielded Wirewound Inductor 240mA 2.72Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5661-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5661-1-ND
Fixed Inductors 495-5661-1-ND
220µH Unshielded Wirewound Inductor 240mA 2.72Ohm Max Nonstandard

220µH Unshielded Wirewound Inductor 240mA 2.72Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82462A4224K000
1021745-B82462A4224K000
Fixed Inductors - B82462A4224K000 1021745-B82462A4224K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021745-B82462A4224K 000 Packaging: Reel - TR Type: Wirewound Current Rating: 240mA Inductance: 220μH Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 400mA Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.72 Ohm Max Status: Active Temperature Range - Operating: -55°C to 150°C Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021745-B82462A4224K000
Packaging: Reel - TR
Type: Wirewound
Current Rating: 240mA
Inductance: 220μH
Height - Seated (Max): 0.118" (3.00mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 400mA
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.72 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 150°C
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Automotive 220uH 100KHz 0.24A Inductor and Choke - 71-B82462A4224K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 220uH 100KHz 0.24A Inductor and Choke
71-B82462A4224K000
Automotive 220uH 100KHz 0.24A Inductor and Choke 71-B82462A4224K000
Inductor Power Wirewound 220uH 10% 100KHz Ferrite 0.24A 2.72Ohm DCR T/R Automotive AEC-Q200 Product overview: B82462A4224K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uH, 100KHz, 0.24A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 220uH, 100KHz, 0.24A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82462A4224K000 can be used for catalog matching and distributor lookup.

Inductor Power Wirewound 220uH 10% 100KHz Ferrite 0.24A 2.72Ohm DCR T/R Automotive AEC-Q200 Product overview: B82462A4224K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uH, 100KHz, 0.24A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 220uH, 100KHz, 0.24A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82462A4224K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor Power Wirewound 220uH 10% 100KHz Ferrite 240mA 2.72Ohm DCR Automotive Blister T/R - 3410-B82462A4224K000 - Utmel Electronic Limited
Hong Kong, China
Inductor Power Wirewound 220uH 10% 100KHz Ferrite 240mA 2.72Ohm DCR Automotive Blister T/R
3410-B82462A4224K000
Inductor Power Wirewound 220uH 10% 100KHz Ferrite 240mA 2.72Ohm DCR Automotive Blister T/R 3410-B82462A4224K000
Inductor Power Wirewound 220uH 10% 100KHz Ferrite 240mA 2.72Ohm DCR Automotive Blister T/R

Inductor Power Wirewound 220uH 10% 100KHz Ferrite 240mA 2.72Ohm DCR Automotive Blister T/R

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5661-6-ND 1021745-B82462A4224K000 71-B82462A4224K000 3410-B82462A4224K000
Product Name Fixed Inductors Fixed Inductors - B82462A4224K000 Automotive 220uH 100KHz 0.24A Inductor and Choke Inductor Power Wirewound 220uH 10% 100KHz Ferrite 240mA 2.72Ohm DCR Automotive Blister T/R
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1910188 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
Fixed Inductors - 1674-CL0402-J102SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details