Panasonic Ferrite Bead, 0.1Ohm, 2A, 1812; Ferrite Case Style Panasonic EXC-CL4532U1

Description
FERRITE BEAD, 0.1OHM, 2A, 1812; Ferrite Case Style:1812 [4532 Metric]; Impedance:115ohm; DC Current Rating:2A; Product Range:-; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:4.5mm; Product Width:3.2mm RoHS Compliant: Yes
Datasheet
Description
FERRITE BEAD, 0.1OHM, 2A, 1812; Ferrite Case Style:1812 [4532 Metric]; Impedance:115ohm; DC Current Rating:2A; Product Range:-; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:4.5mm; Product Width:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 0.1Ohm, 2A, 1812; Ferrite Case Style Panasonic - 25M9340 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.1Ohm, 2A, 1812; Ferrite Case Style Panasonic
25M9340
Ferrite Bead, 0.1Ohm, 2A, 1812; Ferrite Case Style Panasonic 25M9340
FERRITE BEAD, 0.1OHM, 2A, 1812; Ferrite Case Style:1812 [4532 Metric]; Impedance:115ohm; DC Current Rating:2A; Product Range:-; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:4.5mm; Product Width:3.2mm RoHS Compliant: Yes

FERRITE BEAD, 0.1OHM, 2A, 1812; Ferrite Case Style:1812 [4532 Metric]; Impedance:115ohm; DC Current Rating:2A; Product Range:-; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:4.5mm; Product Width:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
FERRITE BEAD 115 OHM 1812 1LN - 590-EXC-CL4532U1 - Utmel Electronic Limited
Hong Kong, China
FERRITE BEAD 115 OHM 1812 1LN
590-EXC-CL4532U1
FERRITE BEAD 115 OHM 1812 1LN 590-EXC-CL4532U1
FERRITE BEAD 115 OHM 1812 1LN

FERRITE BEAD 115 OHM 1812 1LN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Ferrite Beads Ferrite Beads
Product Number 25M9340 590-EXC-CL4532U1
Product Name Ferrite Bead, 0.1Ohm, 2A, 1812; Ferrite Case Style Panasonic FERRITE BEAD 115 OHM 1812 1LN
Impedance 115 ohms 115 ohms
Impedance Tolerance 25 (+/- %)
DCR 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0039uH 250MHz 0.7A Inductor and Choke - 71-0603CS-3N9XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Ferrite Beads - 1-2176748-7 - TE Connectivity
Specs
Impedance 180 ohms
DCR 0.0800 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers