140 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 450mA 350mOhm
140 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 450mA 350mOhm
140 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 450mA 350mOhm
Murata BLM18BB141SN1D Ferrite Bead
FERRITE BEAD 140 OHM 0603 1LN Product overview: BLM18BB141SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 140 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BB141SN1D can be used for catalog matching and distributor lookup.
FERRITE BEAD, 0.35OHM, 450mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:140ohm; DC Current Rating:450mA; Product Range:BLM18B Series; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes
MURATA BLM18BB141SN1DFERRIT
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 490-5977-6-ND | 3182644 | 841-BLM18BB141SN1D | 73M9067 | 535-BLM18BB141SN1D |
| Product Name | Ferrite Beads and Chips | Ferrite Beads | 140 OHM Inductor and Choke | Ferrite Bead, 0.35Ohm, 450Ma, 0603; Ferrite Case Style Murata | MURATA BLM18BB141SN1DFERRITE BEAD, 140 OHM, 450MA, 0603 |
| DCR | 0.3500 ohms | 0.3500 ohms | 0.5500 ohms | ||
| Rated DC Current | 450 milliamps | 450 milliamps | 450 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Packing Method | Tape Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Core Material | Ferrite |