TDK Corporation Fixed Inductors CLF7045NIT-331M-D

Description
330µH Shielded Wirewound Inductor 500mA 960mOhm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 500mA 960mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174182-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174182-1-ND
Fixed Inductors 445-174182-1-ND
330µH Shielded Wirewound Inductor 500mA 960mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 500mA 960mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174182-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174182-2-ND
Fixed Inductors 445-174182-2-ND
330µH Shielded Wirewound Inductor 500mA 960mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 500mA 960mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174182-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174182-6-ND
Fixed Inductors 445-174182-6-ND
330µH Shielded Wirewound Inductor 500mA 960mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 500mA 960mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CLF7045NIT-331M-D
866829-CLF7045NIT-331M-D
Fixed Inductors - CLF7045NIT-331M-D 866829-CLF7045NIT-331M-D
Manufacturer: TDK Corporation Win Source Part Number: 866829-CLF7045NIT-33 1M-D Series: CLF-NI-D Operating Temperature Range: -55°C ~ 150°C Features: Shielded Wirewound Inductor 960mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-174182-6, 445-174182-2, 445-174182-1

Manufacturer: TDK Corporation
Win Source Part Number: 866829-CLF7045NIT-331M-D
Series: CLF-NI-D
Operating Temperature Range: -55°C ~ 150°C
Features: Shielded Wirewound Inductor 960mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-174182-6, 445-174182-2, 445-174182-1

Buy Now
330UH 500MA 960MOHM Inductor and Choke - 71-CLF7045NIT-331M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 500MA 960MOHM Inductor and Choke
71-CLF7045NIT-331M-D
330UH 500MA 960MOHM Inductor and Choke 71-CLF7045NIT-331M-D
FIXED IND 330UH 500MA 960MOHM SM Product overview: CLF7045NIT-331M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 500MA, 960MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 500MA, 960MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045NIT-331M-D can be used for catalog matching and distributor lookup.

FIXED IND 330UH 500MA 960MOHM SM Product overview: CLF7045NIT-331M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 500MA, 960MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 500MA, 960MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045NIT-331M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor Power Shielded Wirewound 330uH 20% 100KHz Ferrite 0.58A 0.8Ohm DCR Automotive T/R - 769-CLF7045NIT-331M-D - Utmel Electronic Limited
Hong Kong, China
Inductor Power Shielded Wirewound 330uH 20% 100KHz Ferrite 0.58A 0.8Ohm DCR Automotive T/R
769-CLF7045NIT-331M-D
Inductor Power Shielded Wirewound 330uH 20% 100KHz Ferrite 0.58A 0.8Ohm DCR Automotive T/R 769-CLF7045NIT-331M-D
Inductor Power Shielded Wirewound 330uH 20% 100KHz Ferrite 0.58A 0.8Ohm DCR Automotive T/R

Inductor Power Shielded Wirewound 330uH 20% 100KHz Ferrite 0.58A 0.8Ohm DCR Automotive T/R

Supplier's Site
Inductor, 330Uh, 0.58A, 20%, Shielded; Inductance Tdk - 01AC4863 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 0.58A, 20%, Shielded; Inductance Tdk
01AC4863
Inductor, 330Uh, 0.58A, 20%, Shielded; Inductance Tdk 01AC4863
INDUCTOR, 330UH, 0.58A, 20%, SHIELDED; Inductance:330µH; RMS Current (Irms):580mA; Inductor Construction:Shielde d; Saturation Current (Isat):500mA; Product Range:CLF-NI-D Series; Power Inductor Case:7.4mm x 7mm x 4.5mm; DC ResistanceRoHS Compliant: Yes

INDUCTOR, 330UH, 0.58A, 20%, SHIELDED; Inductance:330µH; RMS Current (Irms):580mA; Inductor Construction:Shielded; Saturation Current (Isat):500mA; Product Range:CLF-NI-D Series; Power Inductor Case:7.4mm x 7mm x 4.5mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - CLF7045NIT-331M-D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CLF7045NIT-331M-D
Fixed Inductors CLF7045NIT-331M-D
FIXED IND 330UH 500MA 960MOHM SM

FIXED IND 330UH 500MA 960MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174182-1-ND 866829-CLF7045NIT-331M-D 71-CLF7045NIT-331M-D 769-CLF7045NIT-331M-D 01AC4863 CLF7045NIT-331M-D
Product Name Fixed Inductors Fixed Inductors - CLF7045NIT-331M-D 330UH 500MA 960MOHM Inductor and Choke Inductor Power Shielded Wirewound 330uH 20% 100KHz Ferrite 0.58A 0.8Ohm DCR Automotive T/R Inductor, 330Uh, 0.58A, 20%, Shielded; Inductance Tdk Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.8900 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-JLC07E130TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details