EPCOS AG Dual 39000uH 10kHz 1.2A Inductor and Choke B82733F2122B001

Description
Common Mode Chokes Dual 39000uH 10kHz 1.2A 0.696Ohm DCR Thru-Hole Box Product overview: B82733F2122B001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 39000uH, 10kHz, 1.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 39000uH, 10kHz, 1.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82733F2122B001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Common Mode Chokes Dual 39000uH 10kHz 1.2A 0.696Ohm DCR Thru-Hole Box Product overview: B82733F2122B001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 39000uH, 10kHz, 1.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 39000uH, 10kHz, 1.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82733F2122B001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 39000uH 10kHz 1.2A Inductor and Choke - 839-B82733F2122B001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 39000uH 10kHz 1.2A Inductor and Choke
839-B82733F2122B001
Dual 39000uH 10kHz 1.2A Inductor and Choke 839-B82733F2122B001
Common Mode Chokes Dual 39000uH 10kHz 1.2A 0.696Ohm DCR Thru-Hole Box Product overview: B82733F2122B001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 39000uH, 10kHz, 1.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 39000uH, 10kHz, 1.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82733F2122B001 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 39000uH 10kHz 1.2A 0.696Ohm DCR Thru-Hole Box Product overview: B82733F2122B001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 39000uH, 10kHz, 1.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 39000uH, 10kHz, 1.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82733F2122B001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - B82733F2122B001
1150909-B82733F2122B001
Common Mode Chokes - B82733F2122B001 1150909-B82733F2122B001
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150909-B82733F2122B 001 Manufacturer Homepage: www.epcos.com Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1150909-B82733F2122B001
Manufacturer Homepage: www.epcos.com
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now
Common Mode Chokes - 495-5747-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-5747-ND
Common Mode Chokes 495-5747-ND
39mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.2A DCR 696mOhm (Typ)

39mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.2A DCR 696mOhm (Typ)

Buy Now Datasheet
Ind Power Line Choke 39mH -30% to 50% 10KHz Ferrite 1.2A Pin Tray - 3410-B82733F2122B001 - Utmel Electronic Limited
Hong Kong, China
Ind Power Line Choke 39mH -30% to 50% 10KHz Ferrite 1.2A Pin Tray
3410-B82733F2122B001
Ind Power Line Choke 39mH -30% to 50% 10KHz Ferrite 1.2A Pin Tray 3410-B82733F2122B001
Ind Power Line Choke 39mH -30% to 50% 10KHz Ferrite 1.2A Pin Tray

Ind Power Line Choke 39mH -30% to 50% 10KHz Ferrite 1.2A Pin Tray

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-B82733F2122B001 1150909-B82733F2122B001 495-5747-ND 3410-B82733F2122B001
Product Name Dual 39000uH 10kHz 1.2A Inductor and Choke Common Mode Chokes - B82733F2122B001 Common Mode Chokes Ind Power Line Choke 39mH -30% to 50% 10KHz Ferrite 1.2A Pin Tray
Mounting Option Through Hole Through Hole
Technology Power Line
Packing Method Box Tray Tape Reel; Tray
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - CMT-8110-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0603-J243JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details