Bourns, Inc. 100UH 165MA 4.1 OHM Inductor and Choke 78F101J-RC

Description
FIXED IND 100UH 165MA 4.1 OHM TH Product overview: 78F101J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 165MA, 4.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 165MA, 4.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-78F101J-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100UH 165MA 4.1 OHM TH Product overview: 78F101J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 165MA, 4.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 165MA, 4.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-78F101J-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100UH 165MA 4.1 OHM Inductor and Choke - 71-78F101J-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 165MA 4.1 OHM Inductor and Choke
71-78F101J-RC
100UH 165MA 4.1 OHM Inductor and Choke 71-78F101J-RC
FIXED IND 100UH 165MA 4.1 OHM TH Product overview: 78F101J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 165MA, 4.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 165MA, 4.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-78F101J-RC can be used for catalog matching and distributor lookup.

FIXED IND 100UH 165MA 4.1 OHM TH Product overview: 78F101J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 165MA, 4.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 165MA, 4.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-78F101J-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M10136-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10136-ND
Fixed Inductors M10136-ND
100µH Unshielded Wirewound Inductor 165mA 4.1Ohm Max Axial

100µH Unshielded Wirewound Inductor 165mA 4.1Ohm Max Axial

Buy Now Datasheet
Bourns 100 µH ±5% Ferrite DR Leaded Inductor, Max SRF: 5.5MHz, Q: 60, 165mA Idc, 4.1O Rdc 78F - 103-78F101J-RC - Utmel Electronic Limited
Hong Kong, China
Bourns 100 µH ±5% Ferrite DR Leaded Inductor, Max SRF: 5.5MHz, Q: 60, 165mA Idc, 4.1O Rdc 78F
103-78F101J-RC
Bourns 100 µH ±5% Ferrite DR Leaded Inductor, Max SRF: 5.5MHz, Q: 60, 165mA Idc, 4.1O Rdc 78F 103-78F101J-RC
Bourns 100 µH ±5% Ferrite DR Leaded Inductor, Max SRF: 5.5MHz, Q: 60, 165mA Idc, 4.1O Rdc 78F

Bourns 100 µH ±5% Ferrite DR Leaded Inductor, Max SRF: 5.5MHz, Q: 60, 165mA Idc, 4.1O Rdc 78F

Supplier's Site
INDUCTOR,AXIAL,RF;100UH; +/-5%;60 QMIN;2.5MHZ (TEST);4.10 OHM DCR MAX - 70154344 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDUCTOR,AXIAL,RF;100UH; +/-5%;60 QMIN;2.5MHZ (TEST);4.10 OHM DCR MAX
70154344
INDUCTOR,AXIAL,RF;100UH; +/-5%;60 QMIN;2.5MHZ (TEST);4.10 OHM DCR MAX 70154344
INDUCTOR,AXIAL,RF;10 0UH; +/-5%;60 QMIN;2.5MHZ (TEST);4.10 OHM DCR MAX

INDUCTOR,AXIAL,RF;100UH; +/-5%;60 QMIN;2.5MHZ (TEST);4.10 OHM DCR MAX

Supplier's Site
Choke, 100Uh, 125Ma, 5%, 5.5Mhz; Product Range Bourns Jw Miller - 63K2922 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 100Uh, 125Ma, 5%, 5.5Mhz; Product Range Bourns Jw Miller
63K2922
Choke, 100Uh, 125Ma, 5%, 5.5Mhz; Product Range Bourns Jw Miller 63K2922
CHOKE, 100UH, 125MA, 5%, 5.5MHZ; Product Range:78F Series; Inductance:100µH; DC Current Rating:165mA; DC Resistance Max:4.1ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:5.5MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

CHOKE, 100UH, 125MA, 5%, 5.5MHZ; Product Range:78F Series; Inductance:100µH; DC Current Rating:165mA; DC Resistance Max:4.1ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:5.5MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-78F101J-RC M10136-ND 103-78F101J-RC 70154344 63K2922
Product Name 100UH 165MA 4.1 OHM Inductor and Choke Fixed Inductors Bourns 100 µH ±5% Ferrite DR Leaded Inductor, Max SRF: 5.5MHz, Q: 60, 165mA Idc, 4.1O Rdc 78F INDUCTOR,AXIAL,RF;100UH; +/-5%;60 QMIN;2.5MHZ (TEST);4.10 OHM DCR MAX Choke, 100Uh, 125Ma, 5%, 5.5Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Mounting Option Through Hole Through Hole Through Hole; Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 100 microH 100 microH 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1670376 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Common Mode Chokes - 486-3-143-899-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details