Murata Power Solutions 47 OHM Inductor and Choke BLM18BB470SN1D

Description
FERRITE BEAD 47 OHM 0603 1LN Product overview: BLM18BB470SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BB470SN1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 47 OHM 0603 1LN Product overview: BLM18BB470SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BB470SN1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47 OHM Inductor and Choke
841-BLM18BB470SN1D
47 OHM Inductor and Choke 841-BLM18BB470SN1D
FERRITE BEAD 47 OHM 0603 1LN Product overview: BLM18BB470SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BB470SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 47 OHM 0603 1LN Product overview: BLM18BB470SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BB470SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads - 7241306 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241306
Ferrite Beads 7241306
Murata BLM18BB470SN1D Ferrite Bead

Murata BLM18BB470SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 7241306P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241306P
Ferrite Beads 7241306P
Murata BLM18BB470SN1D Ferrite Bead

Murata BLM18BB470SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1669843 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1669843
Ferrite Beads 1669843
Murata BLM18BB470SN1D Ferrite Bead

Murata BLM18BB470SN1D Ferrite Bead

Supplier's Site
Ferrite Beads and Chips - 490-5208-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5208-6-ND
Ferrite Beads and Chips 490-5208-6-ND
47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 550mA 250mOhm

47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 550mA 250mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5208-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5208-2-ND
Ferrite Beads and Chips 490-5208-2-ND
47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 550mA 250mOhm

47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 550mA 250mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5208-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5208-1-ND
Ferrite Beads and Chips 490-5208-1-ND
47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 550mA 250mOhm

47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 550mA 250mOhm

Buy Now Datasheet
FERRITE BEAD 47 OHM 0603 1LN - 535-BLM18BB470SN1D - Utmel Electronic Limited
Hong Kong, China
FERRITE BEAD 47 OHM 0603 1LN
535-BLM18BB470SN1D
FERRITE BEAD 47 OHM 0603 1LN 535-BLM18BB470SN1D
FERRITE BEAD 47 OHM 0603 1LN

FERRITE BEAD 47 OHM 0603 1LN

Supplier's Site
Ferrite Bead, 0.25Ohm, 550Ma, 0603; Ferrite Case Style Murata - 73M9072 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.25Ohm, 550Ma, 0603; Ferrite Case Style Murata
73M9072
Ferrite Bead, 0.25Ohm, 550Ma, 0603; Ferrite Case Style Murata 73M9072
FERRITE BEAD, 0.25OHM, 550mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:47ohm; DC Current Rating:550mA; Product Range:BLM18B Series; DC Resistance Max:0.25ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.25OHM, 550mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:47ohm; DC Current Rating:550mA; Product Range:BLM18B Series; DC Resistance Max:0.25ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 841-BLM18BB470SN1D 7241306 7241306P 490-5208-6-ND 535-BLM18BB470SN1D 73M9072
Product Name 47 OHM Inductor and Choke Ferrite Beads Ferrite Beads Ferrite Beads and Chips FERRITE BEAD 47 OHM 0603 1LN Ferrite Bead, 0.25Ohm, 550Ma, 0603; Ferrite Case Style Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 47 ohms 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3040 ohms
View Details
2 suppliers