1-Line Ferrite Chip Filter, 11uH, 600mA, 0805 SMD Product overview: ILBB0805ER110V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11uH, 600mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 11uH, 600mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0805ER110V can be used for catalog matching and distributor lookup.
11 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 60mOhm
11 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 60mOhm
11 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 60mOhm
FERRITE BEAD, 0.06OHM, 600mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:11ohm; DC Current Rating:600mA; Product Range:ILBB-0805 Series; DC Resistance Max:0.06ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes
600mA 1 60mΩ 11Ω@100MHz ±25% 0805 Ferrite Beads ROHS
60mΩ ±25% 11Ω@100MHz 0805 Ferrite Beads ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads | Ferrite Beads | Ferrite Beads |
| Product Number | 841-ILBB0805ER110V | 541-4362-2-ND | 53K5044 | 17930-ILBB0805ER110V | ILBB0805ER110V |
| Product Name | SMD 11uH 600mA Inductor and Choke | Ferrite Beads and Chips | Ferrite Bead, 0.06Ohm, 600Ma, 0805; Ferrite Case Style Vishay | 600mA 1 60mΩ 11Ω@100MHz ±25% 0805 Ferrite Beads ROHS | Bead/Filter/EMI Optimization >> Ferrite Beads |
| Core Material | Ferrite | ||||
| Inductance Range | 11 microH | ||||
| Inductance Tolerance | 25 (+/- %) | ||||
| Impedance | 11 ohms | 11 ohms | 11 ohms | ||
| Standards and Certifications | RoHS | RoHS | RoHS |