FIXED IND 4.7UH 600MA 520MOHM SM Product overview: MLP2012V4R7MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 600MA, 520MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 600MA, 520MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2012V4R7MT0S1 can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 747520-MLP2012V4R7MT
Manufacturer Homepage: www.tdk.com
Reference Date Code: 1653+
Popularity: Low
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient
4.7µH Shielded Multilayer Inductor 600mA 520mOhm Max 0805 (2012 Metric)
4.7µH Shielded Multilayer Inductor 600mA 520mOhm Max 0805 (2012 Metric)
4.7µH Shielded Multilayer Inductor 600mA 520mOhm Max 0805 (2012 Metric)
Inductor Power Shielded Multi-Layer 4.7uH 20% 2MHz Ferrite 600mA 520mOhm DCR 0805 T/R
FIXED IND 4.7UH 600MA 520MOHM SM
MULTILAYER INDUCTOR, 4.7UH, 0.6A, 0805 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLP2012V4R7MT0S1 | 747520-MLP2012V4R7MT0S1 | 445-15721-1-ND | 769-MLP2012V4R7MT0S1 | MLP2012V4R7MT0S1 | 50AJ4263 |
| Product Name | 4.7UH 600MA 520MOHM Inductor and Choke | Fixed Inductors - MLP2012V4R7MT0S1 | Fixed Inductors | Inductor Power Shielded Multi-Layer 4.7uH 20% 2MHz Ferrite 600mA 520mOhm DCR 0805 T/R | Fixed Inductors | Multilayer Inductor, 4.7Uh, 0.6A, 0805 Rohs Compliant Tdk |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount | ||
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | Multilayer | ||
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | |||
| Inductance Range | 4.7 microH | 4.7 microH | 4.7 microH |