Murata Power Solutions Ferrite Beads BLM18KG300TN1D

Description
Murata BLM18KG300TN1D Ferrite Bead
Request a Quote Datasheet
Description
Murata BLM18KG300TN1D Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 8390819 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
8390819
Ferrite Beads 8390819
Murata BLM18KG300TN1D Ferrite Bead

Murata BLM18KG300TN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 8390819P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
8390819P
Ferrite Beads 8390819P
Murata BLM18KG300TN1D Ferrite Bead

Murata BLM18KG300TN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1674992 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1674992
Ferrite Beads 1674992
Murata BLM18KG300TN1D Ferrite Bead

Murata BLM18KG300TN1D Ferrite Bead

Supplier's Site
Ferrite Beads and Chips - 490-5447-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5447-6-ND
Ferrite Beads and Chips 490-5447-6-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 5A 10mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 5A 10mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5447-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5447-2-ND
Ferrite Beads and Chips 490-5447-2-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 5A 10mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 5A 10mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5447-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5447-1-ND
Ferrite Beads and Chips 490-5447-1-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 5A 10mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 5A 10mOhm

Buy Now Datasheet
30 OHM Inductor and Choke - 841-BLM18KG300TN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30 OHM Inductor and Choke
841-BLM18KG300TN1D
30 OHM Inductor and Choke 841-BLM18KG300TN1D
FERRITE BEAD 30 OHM 0603 1LN Product overview: BLM18KG300TN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18KG300TN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 30 OHM 0603 1LN Product overview: BLM18KG300TN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18KG300TN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM18KG300TN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM18KG300TN1D
10mΩ ±25% 30Ω@100MHz 0603 Ferrite Beads ROHS

10mΩ ±25% 30Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet
FERRITE BEAD 30 OHM 0603 1LN - 535-BLM18KG300TN1D - Utmel Electronic Limited
Hong Kong, China
FERRITE BEAD 30 OHM 0603 1LN
535-BLM18KG300TN1D
FERRITE BEAD 30 OHM 0603 1LN 535-BLM18KG300TN1D
FERRITE BEAD 30 OHM 0603 1LN

FERRITE BEAD 30 OHM 0603 1LN

Supplier's Site
Ferrite, Bead, 0603, 0.01Ohm, 5A; Ferrite Case Style Murata - 87X8577 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 0603, 0.01Ohm, 5A; Ferrite Case Style Murata
87X8577
Ferrite, Bead, 0603, 0.01Ohm, 5A; Ferrite Case Style Murata 87X8577
FERRITE, BEAD, 0603, 0.01OHM, 5A; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:30ohm; DC Current Rating:5A; Product Range:BLM18K Series; DC Resistance Max:0.01ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE, BEAD, 0603, 0.01OHM, 5A; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:30ohm; DC Current Rating:5A; Product Range:BLM18K Series; DC Resistance Max:0.01ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 8390819 8390819P 490-5447-6-ND 841-BLM18KG300TN1D BLM18KG300TN1D 535-BLM18KG300TN1D 87X8577
Product Name Ferrite Beads Ferrite Beads Ferrite Beads and Chips 30 OHM Inductor and Choke Bead/Filter/EMI Optimization >> Ferrite Beads FERRITE BEAD 30 OHM 0603 1LN Ferrite, Bead, 0603, 0.01Ohm, 5A; Ferrite Case Style Murata
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Core Material Ferrite Ferrite
Application Emi suppression filter, power supplies (low dc resistance type)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
EIA Case Size 0603 (1608m) 0603
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1670305 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
Fixed Inductors - 1674-CL1008-2564JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details