TDK U.S.A. Corporation Ferrite Beads and Chips MPZ1005S121CTD25

Description
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 90mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 90mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-172878-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172878-6-ND
Ferrite Beads and Chips 445-172878-6-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 90mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 90mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172878-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172878-1-ND
Ferrite Beads and Chips 445-172878-1-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 90mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 90mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172878-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172878-2-ND
Ferrite Beads and Chips 445-172878-2-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 90mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 90mOhm

Buy Now Datasheet
120 OHM Inductor and Choke - 841-MPZ1005S121CTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Inductor and Choke
841-MPZ1005S121CTD25
120 OHM Inductor and Choke 841-MPZ1005S121CTD25
FERRITE BEAD 120 OHM 0402 1LN Product overview: MPZ1005S121CTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1005S121CTD25 can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0402 1LN Product overview: MPZ1005S121CTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1005S121CTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FERRITE BEAD 120 OHM 0402 1LN - 769-MPZ1005S121CTD25 - Utmel Electronic Limited
Hong Kong, China
FERRITE BEAD 120 OHM 0402 1LN
769-MPZ1005S121CTD25
FERRITE BEAD 120 OHM 0402 1LN 769-MPZ1005S121CTD25
FERRITE BEAD 120 OHM 0402 1LN

FERRITE BEAD 120 OHM 0402 1LN

Supplier's Site
Ferrite Bead, Aec-Q200, 120 Ohm, 0402; Ferrite Case Style Tdk - 95AC0117 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 120 Ohm, 0402; Ferrite Case Style Tdk
95AC0117
Ferrite Bead, Aec-Q200, 120 Ohm, 0402; Ferrite Case Style Tdk 95AC0117
FERRITE BEAD, AEC-Q200, 120 OHM, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:120ohm; DC Current Rating:1.2A; Product Range:MPZ Series; DC Resistance Max:0.09ohm; Impedance Tolerance:± 25%; Qualification:AEC-Q2 00 RoHS Compliant: Yes

FERRITE BEAD, AEC-Q200, 120 OHM, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:120ohm; DC Current Rating:1.2A; Product Range:MPZ Series; DC Resistance Max:0.09ohm; Impedance Tolerance:± 25%; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site
Ferrite Bead, Aec-Q200, 1.2A, 0402 Rohs Compliant Tdk - 69AH1534 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 1.2A, 0402 Rohs Compliant Tdk
69AH1534
Ferrite Bead, Aec-Q200, 1.2A, 0402 Rohs Compliant Tdk 69AH1534
FERRITE BEAD, AEC-Q200, 1.2A, 0402 ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 1.2A, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 445-172878-6-ND 841-MPZ1005S121CTD25 769-MPZ1005S121CTD25 95AC0117 69AH1534
Product Name Ferrite Beads and Chips 120 OHM Inductor and Choke FERRITE BEAD 120 OHM 0402 1LN Ferrite Bead, Aec-Q200, 120 Ohm, 0402; Ferrite Case Style Tdk Ferrite Bead, Aec-Q200, 1.2A, 0402 Rohs Compliant Tdk
DCR 0.0900 ohms 0.0900 ohms 0.0900 ohms
Rated DC Current 1200 milliamps 1200 milliamps 1200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Packing Method Tape Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-E21E-0133-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-H2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers