TDK-Lambda Americas Inc., High Power Division 330 OHM Inductor and Choke MPZ2012S331ATD25

Description
FERRITE BEAD 330 OHM 0805 1LN Product overview: MPZ2012S331ATD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ2012S331ATD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 330 OHM 0805 1LN Product overview: MPZ2012S331ATD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ2012S331ATD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
330 OHM Inductor and Choke - 841-MPZ2012S331ATD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330 OHM Inductor and Choke
841-MPZ2012S331ATD25
330 OHM Inductor and Choke 841-MPZ2012S331ATD25
FERRITE BEAD 330 OHM 0805 1LN Product overview: MPZ2012S331ATD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ2012S331ATD25 can be used for catalog matching and distributor lookup.

FERRITE BEAD 330 OHM 0805 1LN Product overview: MPZ2012S331ATD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ2012S331ATD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Ferrite Beads and Chips - 1275955-MPZ2012S331ATD25 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1275955-MPZ2012S331ATD25
Filters - Ferrite Beads and Chips 1275955-MPZ2012S331ATD25
Win Source Part Number: 1275955-MPZ2012S331A TD25 Category: Filters>Ferrite Beads and Chips Series: MPZ Package: Tape & Reel Current Rating (Max): 2.5A Standard Package: 4,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Power Line Height (Max): 0.041" (1.05mm) Number of Lines: 1 Impedance @ Frequency: 330 Ohms @ 100 MHz DC Resistance (DCR) (Max): 50mOhm Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-172907-1,445-172 907-2,445-172907-6

Win Source Part Number: 1275955-MPZ2012S331ATD25
Category: Filters>Ferrite Beads and Chips
Series: MPZ
Package: Tape & Reel
Current Rating (Max): 2.5A
Standard Package: 4,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Power Line
Height (Max): 0.041" (1.05mm)
Number of Lines: 1
Impedance @ Frequency: 330 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 50mOhm
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: TDK Corporation
Other Names: 445-172907-1,445-172907-2,445-172907-6

Buy Now
Ferrite Beads and Chips - 445-MPZ2012S331ATD25TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ2012S331ATD25TR-ND
Ferrite Beads and Chips 445-MPZ2012S331ATD25TR-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A 50mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ2012S331ATD25CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ2012S331ATD25CT-ND
Ferrite Beads and Chips 445-MPZ2012S331ATD25CT-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A 50mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ2012S331ATD25DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ2012S331ATD25DKR-ND
Ferrite Beads and Chips 445-MPZ2012S331ATD25DKR-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A 50mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A 50mOhm

Buy Now Datasheet
Ferrite Beads 0805 330ohms 2500mA Power Line AEC-Q200 - 769-MPZ2012S331ATD25 - Utmel Electronic Limited
Hong Kong, China
Ferrite Beads 0805 330ohms 2500mA Power Line AEC-Q200
769-MPZ2012S331ATD25
Ferrite Beads 0805 330ohms 2500mA Power Line AEC-Q200 769-MPZ2012S331ATD25
Ferrite Beads 0805 330ohms 2500mA Power Line AEC-Q200

Ferrite Beads 0805 330ohms 2500mA Power Line AEC-Q200

Supplier's Site
Ferrite Bead, Aec-Q200, 330 Ohm, 0805; Ferrite Case Style Tdk - 95AC0135 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 330 Ohm, 0805; Ferrite Case Style Tdk
95AC0135
Ferrite Bead, Aec-Q200, 330 Ohm, 0805; Ferrite Case Style Tdk 95AC0135
FERRITE BEAD, AEC-Q200, 330 OHM, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:330ohm; DC Current Rating:2.5A; Product Range:MPZ Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

FERRITE BEAD, AEC-Q200, 330 OHM, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:330ohm; DC Current Rating:2.5A; Product Range:MPZ Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 330R, 2.5A, 0805; Ferrite Case Style Tdk - 45AC5568 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 330R, 2.5A, 0805; Ferrite Case Style Tdk
45AC5568
Ferrite Bead, 330R, 2.5A, 0805; Ferrite Case Style Tdk 45AC5568
FERRITE BEAD, 330R, 2.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:330ohm; DC Current Rating:2.5A; Product Range:MPZ Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 330R, 2.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:330ohm; DC Current Rating:2.5A; Product Range:MPZ Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 330R, 2.5A, 0805; Ferrite Case Style Tdk - 03AJ2320 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 330R, 2.5A, 0805; Ferrite Case Style Tdk
03AJ2320
Ferrite Bead, 330R, 2.5A, 0805; Ferrite Case Style Tdk 03AJ2320
FERRITE BEAD, 330R, 2.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:330ohm; DC Current Rating:2.5A; Product Range:MPZ Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 330R, 2.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:330ohm; DC Current Rating:2.5A; Product Range:MPZ Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Ferrite Beads Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 841-MPZ2012S331ATD25 1275955-MPZ2012S331ATD25 445-MPZ2012S331ATD25TR-ND 769-MPZ2012S331ATD25 95AC0135 45AC5568
Product Name 330 OHM Inductor and Choke Filters - Ferrite Beads and Chips Ferrite Beads and Chips Ferrite Beads 0805 330ohms 2500mA Power Line AEC-Q200 Ferrite Bead, Aec-Q200, 330 Ohm, 0805; Ferrite Case Style Tdk Ferrite Bead, 330R, 2.5A, 0805; Ferrite Case Style Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
Inductance Tolerance 25 (+/- %)
Impedance 330 ohms 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 1.3 ohms
View Details
2 suppliers