Bourns, Inc. Fixed Inductors 8230-76-RC

Description
220µH Unshielded Wirewound Inductor 73mA 21Ohm Max Axial
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 73mA 21Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8197-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8197-ND
Fixed Inductors M8197-ND
220µH Unshielded Wirewound Inductor 73mA 21Ohm Max Axial

220µH Unshielded Wirewound Inductor 73mA 21Ohm Max Axial

Buy Now Datasheet
220uH Inductor and Choke - 71-8230-76-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220uH Inductor and Choke
71-8230-76-RC
220uH Inductor and Choke 71-8230-76-RC
Power Inductors - Leaded 220uH 10% Product overview: 8230-76-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-76-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 220uH 10% Product overview: 8230-76-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-76-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 220Uh, +10%, 9Mhz, Axial; Product Range Bourns Jw Miller - 63K4128 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, +10%, 9Mhz, Axial; Product Range Bourns Jw Miller
63K4128
Inductor, 220Uh, +10%, 9Mhz, Axial; Product Range Bourns Jw Miller 63K4128
INDUCTOR, 220UH, +10%, 9MHz, AXIAL; Product Range:8230 Series; Inductance:220µH; DC Current Rating:73mA; DC Resistance Max:21ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:9MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

INDUCTOR, 220UH, +10%, 9MHz, AXIAL; Product Range:8230 Series; Inductance:220µH; DC Current Rating:73mA; DC Resistance Max:21ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:9MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Choke Wirewound 220uH 10% 790KHz 30Q-Factor Ferrite 73mA 21Ohm DCR AXL Bag - 103-8230-76-RC - Utmel Electronic Limited
Hong Kong, China
RF Choke Wirewound 220uH 10% 790KHz 30Q-Factor Ferrite 73mA 21Ohm DCR AXL Bag
103-8230-76-RC
RF Choke Wirewound 220uH 10% 790KHz 30Q-Factor Ferrite 73mA 21Ohm DCR AXL Bag 103-8230-76-RC
RF Choke Wirewound 220uH 10% 790KHz 30Q-Factor Ferrite 73mA 21Ohm DCR AXL Bag

RF Choke Wirewound 220uH 10% 790KHz 30Q-Factor Ferrite 73mA 21Ohm DCR AXL Bag

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads
Product Number M8197-ND 71-8230-76-RC 63K4128 103-8230-76-RC
Product Name Fixed Inductors 220uH Inductor and Choke Inductor, 220Uh, +10%, 9Mhz, Axial; Product Range Bourns Jw Miller RF Choke Wirewound 220uH 10% 790KHz 30Q-Factor Ferrite 73mA 21Ohm DCR AXL Bag
Operating Temperature -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
Ferrite Beads and Chips - 2019-CZP2AFTTD600PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
10A 1.2mH Inductor and Choke - 166-10VS1 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1200 microH
Standards and Certifications RoHS
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details