Bourns, Inc. Ferrite Beads and Chips MG1608-300Y

Description
30 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 200mOhm
Request a Quote Datasheet
Description
30 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 118-MG1608-300YTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
118-MG1608-300YTR-ND
Ferrite Beads and Chips 118-MG1608-300YTR-ND
30 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 200mOhm

30 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 118-MG1608-300YCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
118-MG1608-300YCT-ND
Ferrite Beads and Chips 118-MG1608-300YCT-ND
FERRITE BEAD 30 OHM 0603 1LN

FERRITE BEAD 30 OHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 118-MG1608-300YDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
118-MG1608-300YDKR-ND
Ferrite Beads and Chips 118-MG1608-300YDKR-ND
FERRITE BEAD 30 OHM 0603 1LN

FERRITE BEAD 30 OHM 0603 1LN

Buy Now Datasheet
Filters - Ferrite Beads and Chips - 1369286-MG1608-300Y - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369286-MG1608-300Y
Filters - Ferrite Beads and Chips 1369286-MG1608-300Y
Win Source Part Number: 1369286-MG1608-300Y Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: MG Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: MG1608 Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.039" (1.00mm) Filter Type: Power, Signal Line Number of Lines: 1 Impedance @ Frequency: 30 Ohms @ 100 MHz Current Rating (Max): 200mA DC Resistance (DCR) (Max): 200mOhm

Win Source Part Number: 1369286-MG1608-300Y
Category: Filters - Ferrite Beads and Chips
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: MG
Product Status: Active
Package / Case: 0603 (1608 Metric)
Base Product Number: MG1608
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.039" (1.00mm)
Filter Type: Power, Signal Line
Number of Lines: 1
Impedance @ Frequency: 30 Ohms @ 100 MHz
Current Rating (Max): 200mA
DC Resistance (DCR) (Max): 200mOhm

Buy Now Datasheet
30 OHM Inductor and Choke - 841-MG1608-300Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30 OHM Inductor and Choke
841-MG1608-300Y
30 OHM Inductor and Choke 841-MG1608-300Y
FERRITE BEAD 30 OHM 0603 1LN Product overview: MG1608-300Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MG1608-300Y can be used for catalog matching and distributor lookup.

FERRITE BEAD 30 OHM 0603 1LN Product overview: MG1608-300Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MG1608-300Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FERRITE BEAD 30 OHM 0603 1LN - 103-MG1608-300Y - Utmel Electronic Limited
Hong Kong, China
FERRITE BEAD 30 OHM 0603 1LN
103-MG1608-300Y
FERRITE BEAD 30 OHM 0603 1LN 103-MG1608-300Y
FERRITE BEAD 30 OHM 0603 1LN

FERRITE BEAD 30 OHM 0603 1LN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Ferrite Beads Chip Inductors Inductors, Coils, and Chokes Ferrite Beads
Product Number 118-MG1608-300YTR-ND 1369286-MG1608-300Y 841-MG1608-300Y 103-MG1608-300Y
Product Name Ferrite Beads and Chips Filters - Ferrite Beads and Chips 30 OHM Inductor and Choke FERRITE BEAD 30 OHM 0603 1LN
DCR 0.2000 ohms 0.2000 ohms 0.2000 ohms
Rated DC Current 200 milliamps 200 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Packing Method Tape Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2469841P - RS Components, Ltd.
Specs
Inductance Range 0.0560 microH
Rated DC Current 250 milliamps
Standards and Certifications RoHS
View Details
Adjustable Inductors - 1956-1089-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details