2.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm
2.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm
2.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm
FERRITE BEAD 2.2K OHM 0603 1LN Product overview: MMZ1608A222BTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608A222BTA00
FERRITE CHIP BEAD, 1608, 0.8 OHM, 0.2A ROHS COMPLIANT: YES
FERRITE BEAD 2.2 KOHM 0603 1LN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Chip Inductors | Ferrite Beads |
| Product Number | 445-MMZ1608A222BTA00CT-ND | 841-MMZ1608A222BTA00 | 69AH1465 | 769-MMZ1608A222BTA00 |
| Product Name | Ferrite Beads and Chips | Inductor and Choke | Ferrite Chip Bead, 1608, 0.8 Ohm, 0.2A Rohs Compliant Tdk | FERRITE BEAD 2.2 KOHM 0603 1LN |
| DCR | 0.8000 ohms | 0.8000 ohms | ||
| Rated DC Current | 200 milliamps | 200 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Packing Method | Tape Reel | Tape & Reel (TR) | Tape Reel; Cut Tape (CT) | |
| Mounting Option | Surface Mount |