4.7µH Shielded Wirewound Inductor 1.4A 216mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 1.4A 216mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 1.4A 216mOhm Max Nonstandard
INDUCTOR, SHIELDED, 4.7UH, 20%, 1.4A, SMD; Inductance:4.7µH; RMS Current (Irms):1.4A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 4.7UH, 20%, 1.4A, SMD; Inductance:4.7µH; RMS Current (Irms):1.4A; Inductor Construction:Shielde
Ind Power Wirewound 4.7uH 20% 100KHz Ferrite 1.4A Embossed T/R
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 587-3587-6-ND | 29X7736 | 782-NRS5012T4R7MMGFV |
| Product Name | Fixed Inductors | Inductor, Shielded, 4.7Uh, 20%, 1.4A, Smd; Inductance Taiyo Yuden | Ind Power Wirewound 4.7uH 20% 100KHz Ferrite 1.4A Embossed T/R |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |