FIXED IND 2.2UH 7.4A 13.2MOHM SM Product overview: 1267AY-2R2N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 7.4A, 13.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 7.4A, 13.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1267AY-2R2N=P3 can be used for catalog matching and distributor lookup.
2.2µH Shielded Wirewound Inductor 7.4A 13.2mOhm Max Nonstandard
INDUCTOR, 2.2UH, 6.5A, 30%, WIREWOUND; Inductance:2.2µH; RMS Current (Irms):6.5A; Inductor Construction:Wirewou
Ind Power Shielded 2.2uH 30% 100KHz Ferrite 6.5A T/R
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-1267AY-2R2N=P3 | 490-10831-1-ND | 57AC7752 | 535-1267AY-2R2N=P3 |
| Product Name | 2.2UH 7.4A 13.2MOHM Inductor and Choke | Fixed Inductors | Inductor, 2.2Uh, 6.5A, 30%, Wirewound; Inductance Murata | Ind Power Shielded 2.2uH 30% 100KHz Ferrite 6.5A T/R |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | ||
| Inductance Range | 2.2 microH | 2.2 microH | 2.2 microH | |
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) |