FERRITE BEAD 470 OHM 0603 1LN Product overview: BLM18HG471SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18HG471SH1D can be used for catalog matching and distributor lookup.
470 Ohms @ 100MHz 1 Differential Mode - Single Ferrite Bead 0603 (1608 Metric)
470 Ohms @ 100MHz 1 Differential Mode - Single Ferrite Bead 0603 (1608 Metric)
470 Ohms @ 100MHz 1 Differential Mode - Single Ferrite Bead 0603 (1608 Metric)
Ferrite Beads 0603 470ohms GHz Gen Use Tape
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 841-BLM18HG471SH1D | 490-17714-1-ND | 535-BLM18HG471SH1D |
| Product Name | 470 OHM Inductor and Choke | Ferrite Beads and Chips | Ferrite Beads 0603 470ohms GHz Gen Use Tape |
| Mounting Option | Surface Mount | ||
| Technology | Multi-Layer | ||
| Inductance Tolerance | 25 (+/- %) | ||
| Impedance | 470 ohms | 470 ohms | |
| Packing Method | Tape & Reel (TR) | Tape Reel | Tape Reel; Tape & Reel (TR) |