Laird Technologies Cable Ferrites 28R1102-000

Description
"Solid Free Hanging Ferrite Core 154Ohm @ 100MHz ID 0.906"" W x 0.031"" H (23.00mm x 0.80mm) OD 1.102"" W x 0.228"" H (28.00mm x 5.80mm) Length 0.591"" (15.00mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 154Ohm @ 100MHz ID 0.906"" W x 0.031"" H (23.00mm x 0.80mm) OD 1.102"" W x 0.228"" H (28.00mm x 5.80mm) Length 0.591"" (15.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 240-28R1102-000-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
240-28R1102-000-ND
Cable Ferrites 240-28R1102-000-ND
"Solid Free Hanging Ferrite Core 154Ohm @ 100MHz ID 0.906"" W x 0.031"" H (23.00mm x 0.80mm) OD 1.102"" W x 0.228"" H (28.00mm x 5.80mm) Length 0.591"" (15.00mm)"

"Solid Free Hanging Ferrite Core 154Ohm @ 100MHz ID 0.906"" W x 0.031"" H (23.00mm x 0.80mm) OD 1.102"" W x 0.228"" H (28.00mm x 5.80mm) Length 0.591"" (15.00mm)"

Buy Now Datasheet
Ferrite Cable Cores 154ohms 100MHz 23mm Inside Slot - 449-28R1102-000 - Utmel Electronic Limited
Hong Kong, China
Ferrite Cable Cores 154ohms 100MHz 23mm Inside Slot
449-28R1102-000
Ferrite Cable Cores 154ohms 100MHz 23mm Inside Slot 449-28R1102-000
Ferrite Cable Cores 154ohms 100MHz 23mm Inside Slot

Ferrite Cable Cores 154ohms 100MHz 23mm Inside Slot

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Ferrite Beads Ferrite Beads
Product Number 240-28R1102-000-ND 449-28R1102-000
Product Name Cable Ferrites Ferrite Cable Cores 154ohms 100MHz 23mm Inside Slot
Impedance 154 ohms 154 ohms
Bead Form Factor Solid
Packing Method Bulk Tape Reel; Tape & Box (TB)
Testing Frequency 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2BPTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
026011F (0703) Miniature RF Chokes - 026011F-720 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Ferrite Beads - 2-2176744-0 - TE Connectivity
Specs
Impedance 300 ohms
DCR 0.2000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers