Murata Electronics 480MA 0.33OHM Inductor and Choke LQW15CNR16J00D

Description
FIXED IND 160NH 480MA 0.33OHM SM Product overview: LQW15CNR16J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 480MA, 0.33OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 480MA, 0.33OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CNR16J00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 160NH 480MA 0.33OHM SM Product overview: LQW15CNR16J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 480MA, 0.33OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 480MA, 0.33OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CNR16J00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
480MA 0.33OHM Inductor and Choke - 71-LQW15CNR16J00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
480MA 0.33OHM Inductor and Choke
71-LQW15CNR16J00D
480MA 0.33OHM Inductor and Choke 71-LQW15CNR16J00D
FIXED IND 160NH 480MA 0.33OHM SM Product overview: LQW15CNR16J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 480MA, 0.33OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 480MA, 0.33OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CNR16J00D can be used for catalog matching and distributor lookup.

FIXED IND 160NH 480MA 0.33OHM SM Product overview: LQW15CNR16J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 480MA, 0.33OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 480MA, 0.33OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CNR16J00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-14716-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14716-6-ND
Fixed Inductors 490-14716-6-ND
160nH Unshielded Wirewound Inductor 480mA 330mOhm Max 0402 (1005 Metric)

160nH Unshielded Wirewound Inductor 480mA 330mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14716-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14716-1-ND
Fixed Inductors 490-14716-1-ND
160nH Unshielded Wirewound Inductor 480mA 330mOhm Max 0402 (1005 Metric)

160nH Unshielded Wirewound Inductor 480mA 330mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14716-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14716-2-ND
Fixed Inductors 490-14716-2-ND
160nH Unshielded Wirewound Inductor 480mA 330mOhm Max 0402 (1005 Metric)

160nH Unshielded Wirewound Inductor 480mA 330mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW15CNR16J00D
1057419-LQW15CNR16J00D
Fixed Inductors - LQW15CNR16J00D 1057419-LQW15CNR16J00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057419-LQW15CNR16J0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 480mA Inductance: 160nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 900MHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 330 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057419-LQW15CNR16J00D
Packaging: Reel - TR
Type: Wirewound
Current Rating: 480mA
Inductance: 160nH
Height - Seated (Max): 0.024" (0.60mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Frequency - Self Resonant: 900MHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 330 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - LQW15CNR16J00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15CNR16J00D
Fixed Inductors LQW15CNR16J00D
FIXED IND 160NH 480MA 0.33OHM SM

FIXED IND 160NH 480MA 0.33OHM SM

Supplier's Site Datasheet
Inductor RF Chip Unshielded Wirewound 160nH 5% 100MHz Ferrite 480mA 330mOhm DCR 0402 T/R - 535-LQW15CNR16J00D - Utmel Electronic Limited
Hong Kong, China
Inductor RF Chip Unshielded Wirewound 160nH 5% 100MHz Ferrite 480mA 330mOhm DCR 0402 T/R
535-LQW15CNR16J00D
Inductor RF Chip Unshielded Wirewound 160nH 5% 100MHz Ferrite 480mA 330mOhm DCR 0402 T/R 535-LQW15CNR16J00D
Inductor RF Chip Unshielded Wirewound 160nH 5% 100MHz Ferrite 480mA 330mOhm DCR 0402 T/R

Inductor RF Chip Unshielded Wirewound 160nH 5% 100MHz Ferrite 480mA 330mOhm DCR 0402 T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW15CNR16J00D 490-14716-6-ND 1057419-LQW15CNR16J00D LQW15CNR16J00D 535-LQW15CNR16J00D
Product Name 480MA 0.33OHM Inductor and Choke Fixed Inductors Fixed Inductors - LQW15CNR16J00D Fixed Inductors Inductor RF Chip Unshielded Wirewound 160nH 5% 100MHz Ferrite 480mA 330mOhm DCR 0402 T/R
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Inductance Range 0.1600 microH 0.1600 microH 0.1600 microH 0.1600 microH
Unlock Full Specs
to access all available technical data