TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MMZ1608R102ATD25

Description
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 500mOhm
Request a Quote Datasheet
Description
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MMZ1608R102ATD25CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608R102ATD25CT-ND
Ferrite Beads and Chips 445-MMZ1608R102ATD25CT-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 500mOhm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 500mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608R102ATD25DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608R102ATD25DKR-ND
Ferrite Beads and Chips 445-MMZ1608R102ATD25DKR-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 500mOhm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 500mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608R102ATD25TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608R102ATD25TR-ND
Ferrite Beads and Chips 445-MMZ1608R102ATD25TR-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 500mOhm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 500mOhm

Buy Now Datasheet
Inductor and Choke - 841-MMZ1608R102ATD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-MMZ1608R102ATD25
Inductor and Choke 841-MMZ1608R102ATD25
FERRITE BEAD 1K OHM 0603 1LN Product overview: MMZ1608R102ATD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608R102ATD25 can be used for catalog matching and distributor lookup.

FERRITE BEAD 1K OHM 0603 1LN Product overview: MMZ1608R102ATD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608R102ATD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Ferrite Beads and Chips - 1368942-MMZ1608R102ATD25 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1368942-MMZ1608R102ATD25
Filters - Ferrite Beads and Chips 1368942-MMZ1608R102ATD25
Win Source Part Number: 1368942-MMZ1608R102A TD25 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MMZ Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.037" (0.95mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 1 kOhms @ 100 MHz Current Rating (Max): 400mA DC Resistance (DCR) (Max): 500mOhm

Win Source Part Number: 1368942-MMZ1608R102ATD25
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MMZ
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 1 kOhms @ 100 MHz
Current Rating (Max): 400mA
DC Resistance (DCR) (Max): 500mOhm

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 1Kohm, 0.4A, 0603; Ferrite Case Style Tdk - 95AC0112 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 1Kohm, 0.4A, 0603; Ferrite Case Style Tdk
95AC0112
Ferrite Bead, Aec-Q200, 1Kohm, 0.4A, 0603; Ferrite Case Style Tdk 95AC0112
FERRITE BEAD, AEC-Q200, 1KOHM, 0.4A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:1kohm; DC Current Rating:400mA; Product Range:MMZ Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, AEC-Q200, 1KOHM, 0.4A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:1kohm; DC Current Rating:400mA; Product Range:MMZ Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, Aec-Q200, 0.4A, 0603 Rohs Compliant Tdk - 69AH1481 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 0.4A, 0603 Rohs Compliant Tdk
69AH1481
Ferrite Bead, Aec-Q200, 0.4A, 0603 Rohs Compliant Tdk 69AH1481
FERRITE BEAD, AEC-Q200, 0.4A, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 0.4A, 0603 ROHS COMPLIANT: YES

Supplier's Site
FERRITE BEAD 1 KOHM 0603 1LN - 769-MMZ1608R102ATD25 - Utmel Electronic Limited
Hong Kong, China
FERRITE BEAD 1 KOHM 0603 1LN
769-MMZ1608R102ATD25
FERRITE BEAD 1 KOHM 0603 1LN 769-MMZ1608R102ATD25
FERRITE BEAD 1 KOHM 0603 1LN

FERRITE BEAD 1 KOHM 0603 1LN

Supplier's Site
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
MMZ1608R102ATD25
Bead/Filter/EMI Optimization >> Ferrite Beads MMZ1608R102ATD25
500mΩ ±25% 1kΩ@100MHz 0603 Ferrite Beads ROHS

500mΩ ±25% 1kΩ@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Chip Inductors Ferrite Beads Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 445-MMZ1608R102ATD25CT-ND 841-MMZ1608R102ATD25 1368942-MMZ1608R102ATD25 95AC0112 69AH1481 769-MMZ1608R102ATD25 MMZ1608R102ATD25
Product Name Ferrite Beads and Chips Inductor and Choke Filters - Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 1Kohm, 0.4A, 0603; Ferrite Case Style Tdk Ferrite Bead, Aec-Q200, 0.4A, 0603 Rohs Compliant Tdk FERRITE BEAD 1 KOHM 0603 1LN Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms
Rated DC Current 400 milliamps 400 milliamps 400 milliamps 400 milliamps 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Packing Method Tape Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2125950P - RS Components, Ltd.
Specs
Inductance Range 1 microH
Rated DC Current 3510 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL1008-J123JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details