Murata Power Solutions Ferrite Beads BLM18BD102SN1D

Description
Murata BLM18BD102SN1D Ferrite Bead
Request a Quote Datasheet
Description
Murata BLM18BD102SN1D Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 7241318 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241318
Ferrite Beads 7241318
Murata BLM18BD102SN1D Ferrite Bead

Murata BLM18BD102SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 7241318P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241318P
Ferrite Beads 7241318P
Murata BLM18BD102SN1D Ferrite Bead

Murata BLM18BD102SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1669847 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1669847
Ferrite Beads 1669847
Murata BLM18BD102SN1D Ferrite Bead

Murata BLM18BD102SN1D Ferrite Bead

Supplier's Site
Inductor and Choke - 841-BLM18BD102SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-BLM18BD102SN1D
Inductor and Choke 841-BLM18BD102SN1D
FERRITE BEAD 1K OHM 0603 1LN Product overview: BLM18BD102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BD102SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 1K OHM 0603 1LN Product overview: BLM18BD102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BD102SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 490-1024-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1024-6-ND
Ferrite Beads and Chips 490-1024-6-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 100mA 850mOhm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 100mA 850mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1024-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1024-1-ND
Ferrite Beads and Chips 490-1024-1-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 100mA 850mOhm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 100mA 850mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1024-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1024-2-ND
Ferrite Beads and Chips 490-1024-2-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 100mA 850mOhm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 100mA 850mOhm

Buy Now Datasheet
Ferrite Bead, 0.85Ohm, 100Ma, 0603; Ferrite Case Style Murata - 73M9076 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.85Ohm, 100Ma, 0603; Ferrite Case Style Murata
73M9076
Ferrite Bead, 0.85Ohm, 100Ma, 0603; Ferrite Case Style Murata 73M9076
FERRITE BEAD, 0.85OHM, 100mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:1kohm; DC Current Rating:100mA; Product Range:BLM18B Series; DC Resistance Max:0.85ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.85OHM, 100mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:1kohm; DC Current Rating:100mA; Product Range:BLM18B Series; DC Resistance Max:0.85ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
FERRITE BEAD 1 KOHM 0603 1LN - 535-BLM18BD102SN1D - Utmel Electronic Limited
Hong Kong, China
FERRITE BEAD 1 KOHM 0603 1LN
535-BLM18BD102SN1D
FERRITE BEAD 1 KOHM 0603 1LN 535-BLM18BD102SN1D
FERRITE BEAD 1 KOHM 0603 1LN

FERRITE BEAD 1 KOHM 0603 1LN

Supplier's Site
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM18BD102SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM18BD102SN1D
850mΩ ±25% 1kΩ@100MHz 0603 Ferrite Beads ROHS

850mΩ ±25% 1kΩ@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 7241318 7241318P 841-BLM18BD102SN1D 490-1024-6-ND 73M9076 535-BLM18BD102SN1D BLM18BD102SN1D
Product Name Ferrite Beads Ferrite Beads Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0.85Ohm, 100Ma, 0603; Ferrite Case Style Murata FERRITE BEAD 1 KOHM 0603 1LN Bead/Filter/EMI Optimization >> Ferrite Beads
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Core Material Ferrite Ferrite
Application Emi suppression filter, high speed signal lines
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
EIA Case Size 0603 (1608m) 0603
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-H2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details